DELL logo

DELL 400-AKKQ internal hard drive 6 TB 7200 RPM 3.5" SAS

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123619
Info modified on:
31 Jul 2024, 15:03:14
Long product name DELL 400-AKKQ internal hard drive 6 TB 7200 RPM 3.5" SAS:

6TB 7200rpm SAS 12Gbps 3.5" Cabled HDD

Short summary description DELL 400-AKKQ internal hard drive 6 TB 7200 RPM 3.5" SAS:

DELL 400-AKKQ, 6 TB, 7200 RPM, 3.5", SAS

Long summary description DELL 400-AKKQ internal hard drive 6 TB 7200 RPM 3.5" SAS:

DELL 400-AKKQ. HDD capacity: 6 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: SAS

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL 400-AKKQ internal hard drive 6 TB 7200 RPM 3.5" SAS 400-AKKQ:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.