location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson FX-890 dot matrix printer 680 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX-890
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C524021AO show
Show alternative article codes used in the online market place
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson FX-890 dot matrix printer 680 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 680 cps
  • - 55 dB
  • - Buffer size: 128 KB
  • - 400 million characters
  • - Mean time between failures (MTBF): 20000 h
Long product name Epson FX-890 dot matrix printer 680 cps :
The short editorial description of Epson FX-890 dot matrix printer 680 cps

FX-890 dot matrix printer, 9 pin, 680cps, Parallel and USB interfaces
More>>>
Epson FX-890 dot matrix printer 680 cps:
The official marketing text of Epson FX-890 dot matrix printer 680 cps as supplied by the manufacturer

Very robust high speed printers for medium and large print volumes

The new Epson FX-890 and wide carriage FX-2190 dot matrix printers are built to offer faster printing, better reliability and flexible paper handling - in a stylish and compact design. They are perfect for production, car dealers, warehouses, labs, wholesalers, freight forwarders, finance departments and trade users who want high performance at low cost.

- Flexible paper handling from front, top, rear and bottom
- Handles media up to 80 columns wide
- Two optional cut sheet feeders to store different forms
- Second push tractor option to accommodate two continuous forms
- Standard Parallel and USB interfaces
- Optional wireless and wired network interfaces

Short summary description Epson FX-890 dot matrix printer 680 cps:
This short summary of the Epson FX-890 dot matrix printer 680 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson FX-890, 680 cps, 503 cps, A4 (210 x 297 mm), 128 KB, 55 dB, Bi-directional

Long summary description Epson FX-890 dot matrix printer 680 cps:
This is an auto-generated long summary of Epson FX-890 dot matrix printer 680 cps based on the first three specs of the first five spec groups.

Epson FX-890. Maximum print speed: 680 cps, Normal print speed: 503 cps. Maximum print size: A4 (210 x 297 mm). Buffer size: 128 KB, Sound pressure level (printing): 55 dB. Print direction: Bi-directional, Print head life: 400 million characters, Mean time between failures (MTBF): 20000 h. Weight: 15.9 lbs (7.2 kg)

Printing
Color *
No
Maximum print speed *
680 cps
Normal print speed
503 cps
Paper handling
Maximum print size
A4 (210 x 297 mm)
Features
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Endurance
Print direction
Bi-directional
Print head life
400 million characters
Mean time between failures (MTBF)
20000 h
Weight & dimensions
Weight
15.9 lbs (7.2 kg)
Other features
Dimensions (WxDxH)
16.3 x 13.8 x 6.59" (414 x 350 x 167.5 mm)
Standard media sizes
A4
Compatible operating systems
Windows 95