Epson logo

Epson Net 802.11b Wireless External print server Wireless LAN

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159806
Info modified on:
18 Mar 2020, 12:18:49
Long product name Epson Net 802.11b Wireless External print server Wireless LAN:

Net 802.11b Wireless External Print Server, UK

Epson Net 802.11b Wireless External print server Wireless LAN:

Wireless networking to your Epson printer
The EpsonNet 802.11b Wireless External Print Server connects to selected Epson printers to create a wireless connection between the printer and an IEEE 802.11b local area network (LAN). By enabling the use of a printer from any location in the office or work environment, the Epson Wireless Print Server gives you and your staff the freedom to work wherever needed and cuts the considerable hassle and expense of a cable-based network.

The Epson Wireless Print Server is suited to those workgroups that need freedom to move between different workspaces. It gives you the mobility to move around the office, working with different people wherever needed and printing whenever necessary. It is particularly useful for warehouse workers equipped with wireless devices; school, college or university students using laptop PCs; and companies wishing to seamlessly add-on to an existing wireless network.

Key Features:
- Supports TCP/IP, IPX/SPX, SNMP, NetBeui, and AppleTalk protocols.
- Compatible on Windows, Mac, Netware and Unix systems• WEP encryption available for full network security.
- Features 2 USB ports for easy configuration.
- Wi-Fi certified.

Short summary description Epson Net 802.11b Wireless External print server Wireless LAN:

Epson Net 802.11b Wireless External Print Server, Wireless LAN, Single-band (2.4 GHz), 64-bit/128-bit WEP Data Encryption, 17.6 oz (500 g), 5 - 35 °C, 15 - 85%

Long summary description Epson Net 802.11b Wireless External print server Wireless LAN:

Epson Net 802.11b Wireless External Print Server. Network connection type: Wireless LAN, Wi-Fi band: Single-band (2.4 GHz). Safety: 64-bit/128-bit WEP Data Encryption. Weight: 17.6 oz (500 g). Outdoor range: 50m (11Mbps) 70m (5.5Mbps) 90m (2Mbps) 115m (1Mbps), Dimensions (WxDxH): 1.69 x 5.94 x 6.3" (43 x 151 x 160 mm), Indoor range: 25 m (11Mbps) 35 m (5.5Mbps) 40 m (2Mbps) 50 m (1Mbps)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.