location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite RV1512UL power supply unit 1500 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RV1512UL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RV1512UL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332118981 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:58:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tripp Lite RV1512UL power supply unit 1500 W Silver :
The short editorial description of Tripp Lite RV1512UL power supply unit 1500 W Silver

PowerVerter 1500W RV Inverter/Charger with Hardwire Input/Output
More>>>
Tripp Lite RV1512UL power supply unit 1500 W Silver:
The official marketing text of Tripp Lite RV1512UL power supply unit 1500 W Silver as supplied by the manufacturer

- 12V DC or 120V AC input; 120V AC output (hardwired)
- 1500 watts continuous, 2250 watts OverPower™ and 3000 watts DoubleBoost™ inverter output
- 3 stage, 19/75 amp selectable wet/dry cell battery charger
- Built-in Isobar® premium AC surge protection and Auto Transfer Switching option for battery backup / UPS operation
- Tested to power inverter standards UL458 (USA) and CSA (Canada)
- High reliability large-transformer design with protected DC and AC wiring terminals

Tripp Lite's RV1512ULHW Inverter/Charger is the quiet alternative to gas generators - with no fumes, fuel or noise to deal with! It provides equipment with utility- or generator-supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged RV applications. Supplies up to 1500 watts of continuous 120V AC power from any 12V DC battery or automotive DC source. OverPower TM inverter output feature temporarily provides up to 150% of the continuous output for 1-60 minutes, and DoubleBoost TM inverter output feature delivers up to 200% of the continuous output for up to 10 seconds, providing the extra power needed to cold start heavy-duty tools and motorized equipment. When hardwire AC input is energized, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, selectable 19/75 amp charging system. In UPS mode, the APS system responds to blackouts and voltage fluctuations with a near instantaneous automatic transfer to battery-derived AC output. Includes a set of high current DC input terminals for simple installation (user supplies batteries and cabling - see owner's manual for recommendations). Passes sine wave utilty or generator power during battery charging and UPS line power operation, plus efficient PWM sine wave AC output in inverter and UPS backup modes. Reliable large transformer design, with frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup. Optional APSRM4 wired remote power switch with full status LEDs provides remote power inverter on/off switching and continuous status information (APSRM4 sold separately). Supports an unlimited amount of runtime with any number of user-supplied batteries connected. Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages.

Short summary description Tripp Lite RV1512UL power supply unit 1500 W Silver:
This short summary of the Tripp Lite RV1512UL power supply unit 1500 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite RV1512UL, 1500 W, 120 V, 3000 W, 60 Hz, UL458, CSA, China

Long summary description Tripp Lite RV1512UL power supply unit 1500 W Silver:
This is an auto-generated long summary of Tripp Lite RV1512UL power supply unit 1500 W Silver based on the first three specs of the first five spec groups.

Tripp Lite RV1512UL. Total power: 1500 W, AC input voltage: 120 V, Peak power: 3000 W. Certification: UL458, CSA, Country of origin: China. Product color: Silver. Width: 10.5" (266.7 mm), Depth: 17.5" (444.5 mm), Height: 8" (203.2 mm). Package width: 21.1" (535.9 mm), Package depth: 13.3" (337.8 mm), Package height: 12.3" (312.4 mm)

Power
Total power *
1500 W
Peak power
3000 W
AC input voltage *
120 V
AC input frequency
60 Hz
Performance
Certification
UL458, CSA
Country of origin
China
Design
Product color
Silver
Weight & dimensions
Width
10.5" (266.7 mm)
Depth
17.5" (444.5 mm)
Height
8" (203.2 mm)
Weight & dimensions
Weight
43.2 lbs (19.6 kg)
Packaging data
Package width
21.1" (535.9 mm)
Package depth
13.3" (337.8 mm)
Package height
12.3" (312.4 mm)
Package weight
46.3 lbs (21 kg)
Logistics data
Master (outer) case width
21.1" (535.9 mm)
Master (outer) case length
13.3" (337.8 mm)
Master (outer) case height
12.3" (312.4 mm)
Master (outer) case weight
46.3 lbs (21 kg)
Harmonized System (HS) code
8504.40.9570
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite UT750UL power supply unit 750 W Silver Tripp Lite UT750UL power supply unit 750 W Silver
(show image)
UT750UL UT750UL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite HCRK-36 power supply unit 300 W Black Tripp Lite HCRK-36 power supply unit 300 W Black
(show image)
HCRK-36 HCRK-36 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)