location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF5730
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9867A010 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Mono scanning
  • - Internal memory: 64 MB
  • - 30.9 lbs (14 kg)
Long product name Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm :
The short editorial description of Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm

LaserBase MF5730
More>>>
Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm:
The official marketing text of Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm as supplied by the manufacturer

Providing professional productivity for the small office, the economical LaserBase MF5730 brings you high quality, high speed printing, colour scanning and copying in one space-saving unit.

Features
- All-in-One printer, colour scanner and copier
- 20 ppm/cpm, 1200 x 600 dpi printing (enhanced)
- CCD scanner – 1200 x 2400 dpi, 48/24-bit colour depth
- Networking with optional AXIS 1650 Print Server
- All-in-One cartridge
- USB2.0 Hi-Speed interface

Economical desktop business centre

Professional quality laser printing and copying
Having all of your office needs in one convenient unit doesn't mean compromising on quality. The LaserBase MF5730 prints at 1200 x 600 dpi (enhanced) and produces perfect results, every time. Digital copying provides a full range of copying options: two documents can be copied onto a single sheet, and with flatbed copying, different sized documents can be easily reproduced onto A4.

High speed, big capacity
The LaserBase MF5730 prints at a super quick 20 pages per minute, and you can start printing straight away as there is virtually no warm-up time with Canon's On-Demand Fixing technology. The 50 page Auto Document Feeder means there's no need to split up large documents for copying and scanning. With the 250 sheet paper cassette capacity, you'll spend less time tending to paper refills. The LaserBase MF5730 also comes with a USB 2.0 Hi-Speed interface to your computer which speeds up data transfer.

Advanced scanning technology
The scanner in the LaserBase MF5730 uses CCD technology to produce high resolution 1200 x 2400 dpi images, and offers all the features you would expect, including scanning to PDF or email and increased scanning depth of 48/24 bits for greater colour accuracy. Documents or photos can be scanned perfectly and with maximum detail.

All-In-One with easy installation
When you replace the cartridge in the LaserBase MF5730, you are essentially making your machine as good as new. All of the device's essential parts are contained in the toner cartridge, which can be quickly and easily removed, so the need for machine servicing is essentially eliminated. Setting up the LaserBase MF5730 is a breeze with a single software installation for all three functions – which means you can print scan and copy from one unit, with only one connecting cable.

Networking
You also have the option to connect the LaserBase MF5730 to your computer network. Simple installation is available through an AXIS 1650 Print Server.

Short summary description Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm:
This short summary of the Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LaserBase MF5730, Laser, 600 x 600 DPI, Mono scanning, A4

Long summary description Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon LaserBase MF5730. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Input color depth
48 bit
Grayscale levels
8
Scan input modes
Text, photo, text, photo
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
64 MB
Sound pressure level (printing)
58 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
650 W
Power consumption (PowerSave)
7 W
Power consumption (standby)
21 W
System requirements
Minimum RAM
64 MB
Minimum storage drive space
65 MB
Weight & dimensions
Weight
30.9 lbs (14 kg)
Packaging content
Bundled software
Drivers & Utilities
Other features
I/O ports
USB2.0 Hi-Speed
Dimensions (WxDxH)
1.91 x 1.64 x 1.74" (48.6 x 41.6 x 44.2 mm)
Standard media sizes
A4, LTR, LGL, Envelope (COM10, Monarch, DL, ISO-5)
Media types supported
A4, LTR, LGL, Envelope (COM10, Monarch, DL, ISO-5)
Print quality (black, normal quality)
1200 DPI
Image scaling/enlargement range
200
Auto document feeder: supported media types and capacity
50
Compatible operating systems
MS Windows XP, MS Windows 2000, MS Windows ME, MS Windows 98
All-in-one functions
Scan
Color all-in-one functions
No
Media size (tray 1)
216 x 356
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 05:00:57
Uk has collected 1 expert review for Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
Howstuffworks.com
Updated:
2013-11-13 05:00:57
The imageCLASS MF5730 from Canon offers laser-print quality in a sub-$250 unit, making it one of the most affordable laser multifunction devices available. The imageCLASS MF5730s biggest drawback is its lack of fax capabilities, but its other features...
60%
Brand Image Article code product Stock Price from
Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm
(show image)
9867A011 MF5750 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm
(show image)
9867A012 MF5770 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm
(show image)
9866A004 MF3110 0.00
(excl. VAT)
0 (incl. VAT)
Canon PC1230D 2400 x 600 DPI 12 ppm Canon PC1230D 2400 x 600 DPI 12 ppm
(show image)
0010A097 PC1230D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PC1210D 600 x 600 DPI 12 ppm Canon PC1210D 600 x 600 DPI 12 ppm
(show image)
0010A029 PC1210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PC1230D 2400 x 600 DPI 12 ppm Canon PC1230D 2400 x 600 DPI 12 ppm
(show image)
0010A035 PC1230D 0.00
(excl. VAT)
0 (incl. VAT)
Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm
(show image)
0010A103 PC1270D 0.00
(excl. VAT)
0 (incl. VAT)
Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm
(show image)
0010A078 MPC 1230D (PC) 0.00
(excl. VAT)
0 (incl. VAT)
Canon SmartBase MPC 1210D (PC) 2400 x 600 DPI 12 ppm Canon SmartBase MPC 1210D (PC) 2400 x 600 DPI 12 ppm
(show image)
0010A077 MPC 1210D (PC) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)