location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF5770
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9867A012 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - A4 20 ppm
  • - Color scanning Mono faxing
  • - USB port
  • - Internal memory: 64 MB
  • - 30.9 lbs (14 kg)
Long product name Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm :
The short editorial description of Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm

LaserBase MF5770
More>>>
Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm:
The official marketing text of Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm as supplied by the manufacturer

The ultra productive LaserBase MF5770 is a laser printer, fax, colour scanner and copier - complete with built-in network printing - in one cost-saving unit.

Professional quality laser printing and copying
Having all of your office needs in one convenient unit doesn't mean compromising on quality. The LaserBase MF5770 prints at 1200 x 600 dpi (enhanced) and produces perfect results, every time. Digital copying provides a full range of copying options: two documents can be copied onto a single sheet, and with flatbed copying, different sized documents can be easily reproduced onto A4.

High speed, big capacity
The LaserBase MF5770 prints at a super quick 20 pages per minute, and you can start printing straight away as there is virtually no warm-up time with Canon's On-Demand Fixing technology. The 50 page Auto Document Feeder means there's no need to split up large documents for copying and scanning. With the 250 sheet paper cassette capacity, you'll spend less time tending to paper refills. The LaserBase MF5770 also comes with a USB 2.0 Hi-Speed interface to speed up data transfer.

Advanced scanning technology
The colour scanner uses CCD technology to produce high resolution 1200 x 2400 dpi images, and offers all the features you would expect, including scanning to PDF or email and increased scanning depth of 48/24 bits for greater colour accuracy. Documents or photos can be scanned perfectly and with maximum detail.

Superior fax
The LaserBase MF5770 is a truly complete multifunctional - it also includes a superior quality fax. With a built in super G3 modem that can transmit at 3 seconds per page, you'll be able to cut communication costs, while sending faxes electronically from your PC saves paper and toner. Because it has a large fax memory, your LaserBase MF5770 will continue to receive and store faxes even if it runs out of paper. Ultra High Quality technology, with 256 grey tones and Edge Enhancement, ensures exceptional transmission quality.

Network ready
Now everyone in the office can easily share printing resources direct from their networked PC. The LaserBase MF5770 comes with built-in network connectivity. The Remote User Interface allows all the users to view the machine status from their workstations.

All-In-One cartridge
When you replace the cartridge in the LaserBase MF5770, you are essentially making your machine as good as new. All of the devices essential parts are contained in the toner cartridge, which can be quickly and easily removed, so the need for machine servicing is essentially eliminated.

Short summary description Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm:
This short summary of the Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LaserBase MF5770, Laser, 1200 x 600 DPI, Color scanning, Mono faxing, A4

Long summary description Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm:
This is an auto-generated long summary of Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon LaserBase MF5770. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Copying
Copying *
No
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Scanning *
Color scanning
Input color depth
48 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Fax memory
4 MB
Fax speed (A4)
3 sec/page
Features
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
64 MB
Sound pressure level (printing)
58 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
650 W
Power consumption (standby)
21 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
65 MB
Weight & dimensions
Weight
30.9 lbs (14 kg)
Other features
Dimensions (WxDxH)
19.1 x 16.4 x 17.4" (486 x 416.3 x 442.4 mm)
Standard media sizes
A4, LTR, LGL, Envelope (COM10, Monarch, DL, ISO-5)
Compatible operating systems
Microsoft Windows 98/Me/2000/XP
All-in-one functions
Fax, Scan
Color all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:39:28
Uk has collected 2 expert reviews for Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Howstuffworks.com
Updated:
2011-09-25 22:39:28
Laser multifunction devices wont work in every SOHO setting, mainly because they rarely print in color and they usually cost more than inkjet models that carry similar features. Canons MF5770 cannot print in color, but it defies the second situation...
Good Low starting price, good collection of average features, good print speed...
Bad Older model, some setup difficulties, copier functions are below average...
Bottom line Laser multifunction devices wont work in every SOHO setting, mainly because they rarely print in color and they usually cost more than inkjet models that carry similar features. Canons MF5770 cannot print in color, but it defies the second situation...
60%
pcmag.com
Updated:
2011-09-25 22:39:28
For those who dont need to print in color and want laser speed from their AIO, the Canon imageClass MF5770 ($500 street) offers just about everything a small office or a busy home office needs in a monochrome laser AIO. We say just about everything...
Good Fast performance. Excellent text and good graphics quality. 50-page automatic document feeder. Works as standalone copier and fax machine. Faxes from PC.
Bad Scans over USB connection only. Photo quality barely earns a rating of fair.
Bottom line The Canon imageClass MF5770 offers just about everything a small or home office needs in a monochrome laser AIO...
80%
Brand Image Article code product Stock Price from
Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm
(show image)
9867A010 MF5730 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm
(show image)
9866A004 MF3110 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5750 + Axis 1650 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF5750 + Axis 1650 Laser A4 1200 x 600 DPI 20 ppm
(show image)
9867A075 MF5750 + Axis 1650 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm
(show image)
9867A019 MF5750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)