location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HM1000 Headset Wireless Bluetooth White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HM1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM-1000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung HM1000 Headset Wireless Bluetooth White :
The short editorial description of Samsung HM1000 Headset Wireless Bluetooth White

HM1000 White
More>>>
Samsung HM1000 Headset Wireless Bluetooth White:
The official marketing text of Samsung HM1000 Headset Wireless Bluetooth White as supplied by the manufacturer

Samsung HM1000 Bluetooth Headset

The Samsung HM1000 Bluetooth Headset comes with automatic volume adjustment, noise reduction, echo cancellation and volume control. With the ability to connect with 2 mobile phones, talk time up to 7 hrs and battery level indicator, you will always be connected.

Short summary description Samsung HM1000 Headset Wireless Bluetooth White:
This short summary of the Samsung HM1000 Headset Wireless Bluetooth White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HM1000, Wireless, 0.353 oz (10 g), Headset, White

Long summary description Samsung HM1000 Headset Wireless Bluetooth White:
This is an auto-generated long summary of Samsung HM1000 Headset Wireless Bluetooth White based on the first three specs of the first five spec groups.

Samsung HM1000. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.353 oz (10 g). Product color: White

Performance
Product type *
Headset
Headset type
Monaural
Product color *
White
Compatible products
Solid Extreme, Genio Slide, S3100, Galaxy Portal, Omnia II, I8910 HD, Galaxy S, Genio, B3310, B3410, Omnia Pro, Omnia Lite, E1130, E2120, Pixon
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Bluetooth
Yes
Bluetooth version
2.1+EDR
Battery
Talk time
7 h
Standby time
400 h
Weight & dimensions
Weight
0.353 oz (10 g)
Other features
Compatibility
Telephone
Dimensions (WxDxH)
0.709 x 0.409 x 1.85" (18 x 10.4 x 46.9 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:28:07
Uk has collected 3 expert reviews for Samsung HM1000 Headset Wireless Bluetooth White and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
mobile-review.com US
Updated:
2011-10-04 03:28:07
This entry level Samsung product caters for users looking for a simple headset to be used in a car or office. I am dreaming that one day Samsung will launch a $10 headset in the simplest of packages with the most austere accessories kit. It is not...
Bottom line It is not clear how much the headset will cost, but it cannot be more than $35. The looks are simple, it has a dedicated on/off button, is convenient to use, boasts an impressive operation time and two microphones. On top of that you have a standard c...
0%