location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E1130 1.52" 2.86 oz (81 g) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1130
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-E1130ZAB
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung E1130 1.52" 2.86 oz (81 g) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray
  • - 1.52" 128 x 128 pixels
  • - Bluetooth 2.0+EDR
  • - FM radio
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Short summary description Samsung E1130 1.52" 2.86 oz (81 g) Gray:
This short summary of the Samsung E1130 1.52" 2.86 oz (81 g) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E1130, Bar, 1.52", 128 x 128 pixels, Bluetooth, 1000 mAh, Gray

Long summary description Samsung E1130 1.52" 2.86 oz (81 g) Gray:
This is an auto-generated long summary of Samsung E1130 1.52" 2.86 oz (81 g) Gray based on the first three specs of the first five spec groups.

Samsung E1130. Form factor: Bar. Display diagonal: 1.52", Display resolution: 128 x 128 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 670 h. Weight: 2.86 oz (81 g). Product color: Gray

Design
Product color *
Gray
Display
Display diagonal *
1.52"
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colors
65536 colors
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
1.2 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
10 h
Standby time (2G) *
670 h
Weight & dimensions
Weight *
2.86 oz (81 g)
Width
1.77" (45 mm)
Depth
0.63" (16 mm)
Height
4.25" (108 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch
Vibrating alert
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Handset weight
2.86 oz (81 g)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 20:15:23
Uk has collected 4 expert reviews for Samsung E1130 3.86 cm (1.52") 81 g Grey and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 20:15:23
Product Code: E1130 Designed for users with an "active lifestyle", the basic Samsung E1130 mobile phone is ideal for tradespeople, or for use as a secondary, inexpensive phone. Samsung’s E1130 is water and dust resistant and features a durable plasti...
Bottom line Samsung's E1130 mobile phone is as basic as they come, but if you're looking for a cheap as chips, second phone for work it should be adequate for the job. Ross Catanzariti, PCWorld.idg.com.au...
50%
brighthub.com
Updated:
2011-10-27 09:35:38
In the modern world most of us rely heavily on our mobile phones for a variety of important functions, from asking your friend about recipes while cooking to closing the next financial deal. While mobile phones have become more sophisticated they are...
0%