location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WMS105-10000S communication software

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMS105-10000S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMS105-10000S
Category:
Communication software is used to provide remote access to systems and exchange files and messages in text, audio and/or video formats between different computers or users. This includes terminal emulators, file transfer programs, chat and instant messaging programs.
Communication Software Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 12:54:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WMS105-10000S communication software
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Remote access
  • - Language version: Multilingual
  • - Software type: Disk Kit
Long product name NETGEAR WMS105-10000S communication software :
The short editorial description of NETGEAR WMS105-10000S communication software

WMS105 - Prosafe 5-AP Wireless Management Software
More>>>
NETGEAR WMS105-10000S communication software:
The official marketing text of NETGEAR WMS105-10000S communication software as supplied by the manufacturer

Easy to use wireless network management for small networks

The NETGEAR ProSafe 5-AP Wireless Management Software is an easy to use tool to simplify the set up and maintenance of small wireless networks. Supporting up to five access points, the WMS105 Software provides a single location to configure and upgrade the entire wireless network. Priced less than a single access point, the WMS105 software provides significant time savings and simplifies the deployment of a wireless network.

Deployment

Mimicking the set up process of a single access point, the easy to use WMS105 Software enables even novice users to adopt a centralized management architecture. With automatic discovery of all supported access points in the network, the WMS105 Software speeds the configuration of a multiple access point network.

Security

By centrally configuring all access points in the network, the WMS105 Software ensures identical wireless parameters and security settings throughout the coverage area so that clients, guests and unwanted intruders all get appropriate access to network resources. Setting up WPA2 encryption keys to keep traffic safe from prying eyes and MAC authentication lists to only allow approved devices on the wireless network can be done once and sent out to the entire network. When used with ProSafe Access Points, the WMS105 software can configure a guest SSID for the wireless network to allow visitors safe access to the Internet without allowing visibility to company files or resources. Additionally, 802.1x network authentication can be applied for further verification of clients’ rights to be on the network.

Access Points

Supporting a wide portfolio of standard NETGEAR access points, the WMS105 Software enables customers to select the right access points for their needs, even mixing models to provide the right coverage, as well as an upgrade path as technology changes. The access points retain their standalone capabilities and do not require a conversion to be managed by the WMS105 software. Supported models include SOHO-class 802.11G access points as well as professional caliber dual band 802.11N access points.

Access Points Supported
- WNDAP350 ProSafe Dual Band Wireless-N Access Point
- WNDAP330 ProSafe 802.11n Dual Band Wireless Access Point
- WNAP210 ProSafe Wireless-N Access Point
- WG302v2 ProSafe Wireless Access Point 802.11g
- WG103 ProSafe 802.11g Wireless Access Point
- WN802Tv2 Wireless-N Access Point
- WG602v4 54 Mbps Wireless Access Point

Short summary description NETGEAR WMS105-10000S communication software:
This short summary of the NETGEAR WMS105-10000S communication software data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WMS105-10000S, Remote access, Disk Kit, Multilingual, PC, Windows XP (32-bit/64-bit) Windows 7 (32-bit/64-bit)

Long summary description NETGEAR WMS105-10000S communication software:
This is an auto-generated long summary of NETGEAR WMS105-10000S communication software based on the first three specs of the first five spec groups.

NETGEAR WMS105-10000S. Type: Remote access, Software type: Disk Kit, Language version: Multilingual. Platform: PC, Compatible operating systems: Windows XP (32-bit/64-bit) Windows 7 (32-bit/64-bit)

License
Type *
Remote access
Software type
Disk Kit
Language version
Multilingual
System requirements
Platform
PC
Compatible operating systems
Windows XP (32-bit/64-bit) Windows 7 (32-bit/64-bit)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:55:05
Uk has collected 1 expert review for NETGEAR WMS105-10000S communication software and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-10-04 00:55:05
Netgear has had a great idea: give SMBs a low-cost, centralized way to manage multiple access points on their wireless network. The company's Netgear ProSafe 5 AP Wireless Management Software (WMS105) ($70, list) program auto-discovers up to five Netge...
Good Affordable. Easy to navigate. Centralizes wireless network management.
Bad Limited QoS options. Not worth your time unless you have more than 2 APs.
Bottom line Netgear's WMS105 wireless management is a good, affordable way to manage up to five Netgear access points, and it's easy enough to use that anyone who has set up a home wireless router can probably handle it. Buy it now...
80%
Country Distributor
United Kingdom 1 distributor(s)