location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic ET-LAB50 projector lamp 165 W UHM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-LAB50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET-LAB50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0791871117101 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2024 12:41:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic ET-LAB50 projector lamp 165 W UHM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UHM 165 W
  • - Service life of lamp: 3000 h
  • - Brand compatibility: Panasonic
Long product name Panasonic ET-LAB50 projector lamp 165 W UHM :
The short editorial description of Panasonic ET-LAB50 projector lamp 165 W UHM

ET-LAB50 Replacement Lamp
More>>>
Short summary description Panasonic ET-LAB50 projector lamp 165 W UHM:
This short summary of the Panasonic ET-LAB50 projector lamp 165 W UHM data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic ET-LAB50, UHM, 165 W, 3000 h, Panasonic, PT-LB50; PT-LB50E; PT-LB50NTE; PT-LB50SE; PT-LB50SU; PT-LB50U; PT-LB51; PT-LB51E; PT-LB51NTE;...

Long summary description Panasonic ET-LAB50 projector lamp 165 W UHM:
This is an auto-generated long summary of Panasonic ET-LAB50 projector lamp 165 W UHM based on the first three specs of the first five spec groups.

Panasonic ET-LAB50. Lamp type: UHM, Bulb power: 165 W, Service life of lamp: 3000 h, Brand compatibility: Panasonic, Compatibility: PT-LB50; PT-LB50E; PT-LB50NTE; PT-LB50SE; PT-LB50SU; PT-LB50U; PT-LB51; PT-LB51E; PT-LB51NTE;...

Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL530 projector lamp 165 W UHM
(show image)
GL530 GL530 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10385 projector lamp 165 W
(show image)
ML10385 ML10385 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)