Panasonic logo

Panasonic Pro Power Single-use battery AA Alkaline

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31061
Info modified on:
06 Oct 2022, 11:04:53
Long product name Panasonic Pro Power Single-use battery AA Alkaline:

AA (LR6), alkaline, 4 pcs

Short summary description Panasonic Pro Power Single-use battery AA Alkaline:

Panasonic Pro Power, Single-use battery, AA, Alkaline, 1.5 V, 4 pc(s), 10 year(s)

Long summary description Panasonic Pro Power Single-use battery AA Alkaline:

Panasonic Pro Power. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Package type: Blister. Battery form factor: Cylindrical

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.