location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC985C ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC985C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-985C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766675420 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 380851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC985C ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - 1 pc(s)
Long product name Brother LC985C ink cartridge 1 pc(s) Original Cyan :
The short editorial description of Brother LC985C ink cartridge 1 pc(s) Original Cyan

LC985C Cyan Inkjet Cartridge
More>>>
Brother LC985C ink cartridge 1 pc(s) Original Cyan:
The official marketing text of Brother LC985C ink cartridge 1 pc(s) Original Cyan as supplied by the manufacturer

Cyan Inkjet Cartridge (Approx. 260 pages in accordance with ISO/IEC 24711).

Short summary description Brother LC985C ink cartridge 1 pc(s) Original Cyan:
This short summary of the Brother LC985C ink cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC985C, Cyan, 1 pc(s)

Long summary description Brother LC985C ink cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Brother LC985C ink cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Brother LC985C. Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
MFC-J220, MFC-J265W, MFC-J410, MFC-J415W, DCP-J125, DCP-J140W, DCP-J315W, DCP-J515W
Quantity per pack *
1 pc(s)
Features
Type *
Original
Printing colors *
Cyan
Color
Yes
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
MM 20019UK ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM 20019UK ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20019UK 20019UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20018UK ink cartridge 1 pc(s) High (XL) Yield Yellow MM 20018UK ink cartridge 1 pc(s) High (XL) Yield Yellow
(show image)
20018UK 20018UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20017UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 20017UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
20017UK 20017UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20016UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 20016UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
20016UK 20016UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
20015UK 20015UK 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B985Y ink cartridge 1 pc(s) Yellow Greenman B985Y ink cartridge 1 pc(s) Yellow
(show image)
B985Y B985Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B985M ink cartridge 1 pc(s) Magenta Greenman B985M ink cartridge 1 pc(s) Magenta
(show image)
B985M B985M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B985B ink cartridge 1 pc(s) Black Greenman B985B ink cartridge 1 pc(s) Black
(show image)
B985B B985B 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack LC985 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC985VALBP - 140% Extra ink compared to OEM (Black & Colors) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Value Pack LC985 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC985VALBP - 140% Extra ink compared to OEM (Black & Colors) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20019DK Value Pack LC985 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC985VALBP - 140% Extra ink compared to OEM (Black & Colors) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Brother LC985Y - 60% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Brother LC985Y - 60% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20018DK Yellow Inkjet Cartridge - Replaces Brother LC985Y - 60% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Danmark 1 distributor(s)