location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J515W multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J515W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J515W show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DCP-J515W multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 1200 x 6000 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 35 ppm
  • - Color copying Color scanning
  • - USB port Wi-Fi
  • - Internal memory: 40 MB RISC 128 MHz
  • - 15.2 lbs (6.9 kg)
Guarantee: 1 year
Long product name Brother DCP-J515W multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi :
The short editorial description of Brother DCP-J515W multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi

DCP-J515W Colour Inkjet Multifunction, 28/35ppm, 6000 x 1200 dpi, 8.2cm TFT LCD, USB 2.0, 40MB, Black
More>>>
Brother DCP-J515W multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi:
The official marketing text of Brother DCP-J515W multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi as supplied by the manufacturer

- Save time with fast 28/35ppm colour/mono print speed
- Compact size – Ideal desktop device
- Lab quality photo’s in 49 seconds
- Easy wireless set-up, plus extra peace of mind with the latest wireless security
- Print without limits with borderless colour printing
- Easily enhance photos with the larger 8.2cm TFT LCD screen
- Individual inks to help keep costs down – replace only the one that’s run out
- Dedicated 20 sheet tray for photo paper
- Don’t lose any detail, with up to 19200 x 19200dpi colour scan resolution
- Built In media card centre (Print & Scan)
- FREE iPhone, iPad, Android app available
- Green and clean technology that meets Energy Star & Blue Angel environmental standards
- Added peace of mind with free 12-month warranty and lifetime technical support
- Includes free photo editing software

The last thing you need in a small office is separate machines taking up space, which is why the wireless DCP-J515W is perfect. It’s a printer, copier and scanner in one, can be shared between up to 3 people and is wireless, so it can be sited almost anywhere in the office. In fact it’s so versatile; you can even edit and print lab quality photos using the large 8.2cm TFT LCD screen! You’ll wonder how you ever managed without it…

Short summary description Brother DCP-J515W multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi:
This short summary of the Brother DCP-J515W multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-J515W, Inkjet, Color printing, 1200 x 6000 DPI, Color copying, Color scanning, A4

Long summary description Brother DCP-J515W multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-J515W multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-J515W. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 6000 DPI, Print speed (color, normal quality, A4/US Letter): 28 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
28 ppm
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (color, normal quality, A4)
20 cpm
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File, Image
Scan speed (black)
3.44 ppm
Image formats supported
BMP, JPG, TIF
Output color depth
24 bit
Grayscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Borderless printing media sizes
4x6, 5x7, A4, A6, Letter
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK
Performance
Card reader integrated
Yes
Internal memory *
40 MB
Compatible memory cards
Memory Stick (MS), miniSD, MS Duo, MS PRO, MS PRO Duo, SD, SDHC
Processor family
RISC
Processor frequency
128 MHz
Sound pressure level (printing)
50 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.3"
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
0.5 W
Power consumption (standby)
3.5 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
15.2 lbs (6.9 kg)
Packaging data
Package weight
21.2 lbs (9.6 kg)
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
15.4 x 14.5 x 5.91" (390 x 368 x 150 mm)
PictBridge
No
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
18.3 x 18.1 x 8.86" (465 x 460 x 225 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:58:22
Uk has collected 7 expert reviews for Brother DCP-J515W multifunction printer Inkjet A4 1200 x 6000 DPI 35 ppm Wi-Fi and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
digitalversus.com
Updated:
2011-10-09 01:11:17
The Brother DCP-J515W inkjet printer is almost identical to the Brother DCP-J315W, and has the same basic specs, print heads and cartridges. There are, however, a few small differences between the two models.Hardware: there's still support for Windows...
Good Ethernet and WiFi, Easy to use, Low energy consumption, Quiet, Separate ink cartridges...
Bad High running costs, Just one cartridge size, Weak with office documents, Slow print speeds, No doublesided printing...
Bottom line The Brother DCP-J515W is a small, easy-to-use printer. It's just a shame that it's not faster, more accurate or cheaper to run!...
40%
Country Distributor
United Kingdom 1 distributor(s)