location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS726TP
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SNMP v1, STP, DHCP, MIB II
  • - Basic switching RJ-45 Ethernet ports quantity: 26
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 8.8 Gbit/s
Guarantee: 5 year
Long product name NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP :
The short editorial description of NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP

ProSafe 24 Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP
More>>>
NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP:
The official marketing text of NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP as supplied by the manufacturer

NETGEAR ProSafe Smart Switches fill the gap between unmanaged and fully managed switches. The family of ProSafe Smart Switches is designed for growing businesses that want control over their network without the cost and complexity of a full Layer 2/Layer 3 management implementation. This PoE capable Smart Switch, FS726TP, provides power and data over the same Cat-5 cable to enable affordable PoE solutions for mid-sized businesses. Using built-in standards based IEEE 802.3af PoE, the FS726TP offers web-based
management including prioritization and SNMP making it ideal for deploying access points, VoIP phones and IP-based surveillance cameras. Two built-in Gigabit ports provides fast connections to servers or a Gigabit-speed backbone. With the utility of 24 10/100 Mbps ports, two copper 10/100/1000 ports and two hot-swappable Small Form-factor Pluggable (SFP) GBIC slots for optional fiber connectivity, growing business networks, classrooms and workgroups can benefit from superior performance and keep up with expanding network needs. This high performing switch features a non-blocking wire-speed architecture with an 8.8Gbps switching capacity for maximum data throughput. All 26 RJ-45 ports automatically negotiate to the highest speed and support Auto Uplink™ technology to make the right link.

Key features:
24 x Fast (10/100) switch Ports, plus 2 x Gigabit (10/100/100) Ports
12 of the 24 10/100 Ports also provide PoE
SFP slot for high speed fiber connections over extended distances**
Performance monitoring, port configuration and traffic control
Port Trunking for increased bandwidth
Class of Service for prioritisation
Durable 17" metal casing, with optional rack mount kit

Short summary description NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP:
This short summary of the NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP, Full duplex

Long summary description NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP:
This is an auto-generated long summary of NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP based on the first three specs of the first five spec groups.

NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE, FS726TP. Basic switching RJ-45 Ethernet ports quantity: 26. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE...

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
26
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Full duplex
Yes
Data transmission
Switching capacity *
8.8 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.256 MB
Protocols
Management protocols
SNMP v1, STP, DHCP, MIB II
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Safety
CE mark, cUL IEC950/EN60950
Power
Power consumption (typical)
122 W
Weight & dimensions
Weight
6.61 lbs (3 kg)
Other features
Management platform
Web-based
Latency
<20µs for 64-byte frames
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
17.3 x 8.07 x 1.69" (440 x 205 x 43 mm)
I/O ports
24x 10/100 Ethernet (RJ-45) ports 2x Gigabit ports 2x SFP slots 1x Adapter port
Electromagnetic emissions
CE mark, FCC Part 15 Class A, VCCI Class A, C-Tick
Networking features
LAN
Brand Image Article code product Stock Price from
NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue NETGEAR WFS709TP Managed L3 Power over Ethernet (PoE) Blue
(show image)
WFS709TP-100EUS WFS709TP 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed NETGEAR ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots Managed
(show image)
GS716TEU ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS750T2EU network switch Managed Black NETGEAR FS750T2EU network switch Managed Black
(show image)
FS750T2EU FS750T2EU 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports
(show image)
FS726TGE ProSafe 24 Port Fast (10/100) Rack Mountable Smart Switch with 2 (10/100/1000) Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS748T NETGEAR GS748T
(show image)
GS748TEU GS748T 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS724T Managed NETGEAR GS724T Managed
(show image)
GS724TEU GS724T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)