location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe® 802.11n 300 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe® 802.11n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDAP330-100ISS
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR ProSafe® 802.11n 300 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSL/TLS, TTLS, WEP, WPA, WPA2
  • - Power over Ethernet (PoE)
Guarantee: ––Access Point: NETGEAR Lifetime Warranty
––Power Supply: 3-year warranty
Long product name NETGEAR ProSafe® 802.11n 300 Mbit/s Power over Ethernet (PoE) :
The short editorial description of NETGEAR ProSafe® 802.11n 300 Mbit/s Power over Ethernet (PoE)

ProSafe® 802.11n Dual Band Wireless Access Point
More>>>
NETGEAR ProSafe® 802.11n 300 Mbit/s Power over Ethernet (PoE):
The official marketing text of NETGEAR ProSafe® 802.11n 300 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer

Advanced Speed and Coverage with Comprehensive Internet Security

- Up to 10x the coverage and 15x the speed of 802.11g networks†
- Operates in 5 GHz radio band to avoid interference from 802.11b or 802.11g network devices
- Can be configured to operate in 2.4 GHz radio band for backward compatibility of 802.11b, 802.11g or 802.11a network devices
- Security features include WPA, WPA2, rogue AP detection and 802.1x with RADIUS support

Key Features

- Integrated 802.3af PoE eliminates extra cables
- Comprehensive SNMP functionality for advanced network management
- Deploy over large areas with point-to-point and point-to-multipoint bridging with Wireless Distribution System (WDS)
- Metal case includes Kensington lock slot for anti-theft

Discover the coverage and speed advantages of 802.11n wireless networks with the NETGEAR ProSafe 802.11n Dual Band Access Point WNDAP330. Designed to deliver the superior wireless network that your clients want with the features and reliability that your business needs, the WNDAP330 makes it easy to move into the 802.11n world. Operating in either 2.4 GHz or 5.0 GHz radio bands, the WNDAP330 provides the flexibility to manage a graceful transition from legacy networks. Companies that want a superior wireless network while maintaining support for existing 802.11g and 802.11b networks can select the 2.4 GHz radio band. N clients on this network will experience superior throughput and range, while legacy clients will continue to function. Businesses that want the full benefits of N wireless can select the 5.0 GHz radio band to create an overlay network that does not interfere with the on-hand 802.11g and 802.11b devices such as older laptops, print servers, hand-held inventory scanners, IP cameras and the like. Selected clients that are upgraded to this N network will achieve the full capabilities that a pure N network offers. Designed to operate within the power limitations of existing Power over Ethernet (PoE) infrastructure and contained in a metal housing, the WNDAP330 offers great flexibility of placement for optimal wireless performance. Packed with business-class features for stronger security and easier manageability, the WNDAP330 is the right fit for your business. It is time to move to a better wireless network experience.

Short summary description NETGEAR ProSafe® 802.11n 300 Mbit/s Power over Ethernet (PoE):
This short summary of the NETGEAR ProSafe® 802.11n 300 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe® 802.11n, 300 Mbit/s, 2.4, 5 GHz, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSL/TLS, TTLS, WEP, WPA, WPA2, SNMP MIB I, MIB II, 802.11 MIB, Microsoft Windows Vista, XP, 2000, 98, Me, Mac OS, UNIX, Linux, Internet Explorer 6.0 3; Mozilla Firefox 1.5

Long summary description NETGEAR ProSafe® 802.11n 300 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR ProSafe® 802.11n 300 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR ProSafe® 802.11n. Maximum data transfer rate: 300 Mbit/s, Frequency band: 2.4, 5 GHz. Security algorithms: 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSL/TLS, TTLS, WEP, WPA, WPA2. Management protocols: SNMP MIB I, MIB II, 802.11 MIB. Compatible operating systems: Microsoft Windows Vista, XP, 2000, 98, Me, Mac OS, UNIX, Linux, Minimum system requirements: Internet Explorer 6.0 3; Mozilla Firefox 1.5. Dimensions (WxDxH): 1.26 x 7.48 x 4.88" (32 x 190 x 124 mm), Weight: 19.8 oz (560 g)

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
300 Mbit/s
Frequency band
2.4, 5 GHz
Security
Security algorithms *
802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSL/TLS, TTLS, WEP, WPA, WPA2
Remote Authentication Dial-In User Service (RADIUS)
Yes
Protocols
Management protocols
SNMP MIB I, MIB II, 802.11 MIB
Ports & interfaces
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
Performance
Compatible operating systems
Microsoft Windows Vista, XP, 2000, 98, Me, Mac OS, UNIX, Linux
Minimum system requirements
Internet Explorer 6.0 3; Mozilla Firefox 1.5
Weight & dimensions
Dimensions (WxDxH)
1.26 x 7.48 x 4.88" (32 x 190 x 124 mm)
Weight
19.8 oz (560 g)
Other features
I/O ports
(1) 10/100/1000BASE-T Gigabit Ethernet (RJ-45) (1) RS-232 (DB-9 M) (3) SMA
Compliance industry standards
IEEE 802.11n draft 2.0, IEEE 802.11a, IEEE 802.11g, IEEE 802.11b, Wi-Fi, IEEE 802.3af
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:48:19
Uk has collected 1 expert review for NETGEAR ProSafe® 802.11n 300 Mbit/s Power over Ethernet (PoE) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2011-10-04 00:48:19
The Netgear device came out with some middle-of-the-road results in our file transfer tests. Although it did squeak out the best download speed of 6.67 megabits/sec and best upload speed of 14.20 megabits/sec at the 80-foot mark, at least one other d...
Good Wide antenna placement, dualband...
Bad Mediocre file transfer speeds, large footprint.
0%
Brand Image Article code product Stock Price from
NETGEAR RangeMax NEXT Wireless Access Point 300 Mbit/s NETGEAR RangeMax NEXT Wireless Access Point 300 Mbit/s
(show image)
WN802T RangeMax NEXT Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)