location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts PS23N1THIN25 KVM cable Black 295.3" (7.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Switch cable, PS/2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS23N1THIN25
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371443504
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts PS23N1THIN25 KVM cable Black 295.3" (7.5 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 295.3" (7.5 m)
  • - Keyboard port type: PS/2
  • - Mouse port type: PS/2
  • - Video port type: VGA
  • - Black
Guarantee: 5 year
Long product name Neomounts PS23N1THIN25 KVM cable Black 295.3" (7.5 m) :
The short editorial description of Neomounts PS23N1THIN25 KVM cable Black 295.3" (7.5 m)

This ultra-thin 7,5 meter KVM switch cable, PS23N1THIN25, combine separate keyboard, monitor, and mouse in to one cable split apart at each end.
More>>>
Neomounts PS23N1THIN25 KVM cable Black 295.3" (7.5 m):
The official marketing text of Neomounts PS23N1THIN25 KVM cable Black 295.3" (7.5 m) as supplied by the manufacturer

The NewStar Universal 3-in-1 KVM Switch Cables are designed to be the highest quality tangle-free KVM switch cables available. This cable is compatible for the NewStar KVM Switch. Keyboardconnection M/M, mouse M/M, monitor M/F.

This cables combine separate keyboard, monitor, and mouse in to one cable split apart at each end. This design makes him inherently tangle-free and easier to manage since the total cable count is reduced to 1/3.

The VGA Video section of the cable is coaxial eliminating picture "ghosting" and fuzzy images, and using ferrite cores near the connector ends provides superior EMI interference protection.

Short summary description Neomounts PS23N1THIN25 KVM cable Black 295.3" (7.5 m):
This short summary of the Neomounts PS23N1THIN25 KVM cable Black 295.3" (7.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts PS23N1THIN25, 295.3" (7.5 m), PS/2, PS/2, VGA, Black

Long summary description Neomounts PS23N1THIN25 KVM cable Black 295.3" (7.5 m):
This is an auto-generated long summary of Neomounts PS23N1THIN25 KVM cable Black 295.3" (7.5 m) based on the first three specs of the first five spec groups.

Neomounts PS23N1THIN25. Cable length: 295.3" (7.5 m), Keyboard port type: PS/2, Mouse port type: PS/2

Performance
Product color
Black
Cable length *
295.3" (7.5 m)
Keyboard port type *
PS/2
Performance
Mouse port type *
PS/2
Video port type *
VGA
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
StarTech.com PS23N1THIN50 KVM cable Black 590.6" (15 m) StarTech.com PS23N1THIN50 KVM cable Black 590.6" (15 m)
(show image)
PS23N1THIN50 50 ft 3-in-1 Universal Ultra Thin PS/2 KVM Switch Cable 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts PS23N1THIN15 KVM cable Black 196.9" (5 m) Neomounts PS23N1THIN15 KVM cable Black 196.9" (5 m)
(show image)
PS23N1THIN15 KVM Switch cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts PS23N1THIN6 KVM cable Black 78.7" (2 m) Neomounts PS23N1THIN6 KVM cable Black 78.7" (2 m)
(show image)
PS23N1THIN6 KVM Switch cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts PS23N1THIN10 KVM cable Black 118.1" (3 m) Neomounts PS23N1THIN10 KVM cable Black 118.1" (3 m)
(show image)
PS23N1THIN10 PS23N1THIN10 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)