location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts SV211KA KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SV211KA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV211KA
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:56:56
The date of the most recent change of the data-sheet in Icecat's system
Info (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts SV211KA KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 2
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1920 x 1440 pixels
  • - 0.5 W
Long product name Neomounts SV211KA KVM switch Black :
The short editorial description of Neomounts SV211KA KVM switch Black

The StarTech KVM Switch allows you to control 2 PC's from one console.
More>>>
Neomounts SV211KA KVM switch Black:
The official marketing text of Neomounts SV211KA KVM switch Black as supplied by the manufacturer

The StarTech KVM Switch allows you to control 2 PC's/servers from one console. The StarTech models are designed to be the most compatible, reliable, and affordable single or multi-user KVM switches available.
Connected systems are quickly switched between using fast-switch buttons or Hot Key commands.
Its low cost, super small size, and high 1920x1440 maximum resolution display capability makes NewStar switches perfect for any application where reliability, compatibility, and faultless operation are important.

Short summary description Neomounts SV211KA KVM switch Black:
This short summary of the Neomounts SV211KA KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts SV211KA, 1920 x 1440 pixels, 0.5 W, Black

Long summary description Neomounts SV211KA KVM switch Black:
This is an auto-generated long summary of Neomounts SV211KA KVM switch Black based on the first three specs of the first five spec groups.

Neomounts SV211KA. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Number of users: 1 user(s). Product color: Black, Cable length: 70.9" (1.8 m). Power consumption (typical): 0.5 W. Weight: 2.51 lbs (1.14 kg)

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Audio connections
Yes
Performance
Maximum resolution *
1920 x 1440 pixels
Number of users
1 user(s)
Design
Product color *
Black
Cable length
70.9" (1.8 m)
LED indicators
Yes
Display
Built-in display *
No
Power
Power consumption (typical)
0.5 W
Weight & dimensions
Weight
2.51 lbs (1.14 kg)
Other features
Connectivity technology
Wired
Power supply type
9V DC 500mA
I/O ports
3.5mm jack audio
Dimensions (WxDxH)
7.09 x 3.35 x 0.787" (180 x 85 x 20 mm)
Compatibility
PCs
Ports quantity
2