location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel 661 processor 3.6 GHz 2 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
661
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80552661T2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037006392 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel 661 processor 3.6 GHz 2 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® 4 3.6 GHz
  • - 2 MB L2 LGA 775 (Socket T)
  • - Processor cores: 1 65 nm 64-bit 86 W
  • - Box Cooler included
Guarantee: 3 year
Long product name Intel 661 processor 3.6 GHz 2 MB L2 Box :
The short editorial description of Intel 661 processor 3.6 GHz 2 MB L2 Box

Intel® Pentium® 4 Processor 661 supporting HT Technology (2M Cache, 3.60 GHz, 800 MHz FSB)
More>>>
Short summary description Intel 661 processor 3.6 GHz 2 MB L2 Box:
This short summary of the Intel 661 processor 3.6 GHz 2 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel 661, Intel® Pentium® 4, LGA 775 (Socket T), 65 nm, Intel, 3.6 GHz, 64-bit

Long summary description Intel 661 processor 3.6 GHz 2 MB L2 Box:
This is an auto-generated long summary of Intel 661 processor 3.6 GHz 2 MB L2 Box based on the first three specs of the first five spec groups.

Intel 661. Processor family: Intel® Pentium® 4, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 188 M, Processing Die size: 81 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm

Brand Image Article code product Stock Price from
Intel

Intel Pentium 651 processor 3.4 GHz 2 MB L2 Box
(show image)
BX80552651 651 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium 661 processor 3.6 GHz 2 MB L2 Box
(show image)
BX80552661 661 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel 641 processor 3.2 GHz 2 MB L2 Box
(show image)
BX80552641 641 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel 511 processor 2.8 GHz 1 MB L2 Box
(show image)
BX80547PE2800EN 511 0.00
(excl. VAT)
0 (incl. VAT)