Intel logo

Intel Pentium 661 processor 3.6 GHz 2 MB L2 Box

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83697
Info modified on:
21 Oct 2022, 10:14:32
Long product name Intel Pentium 661 processor 3.6 GHz 2 MB L2 Box:

Pentium 4 Processor 661 supporting HT Technology <br /> (2M Cache, 3.60 GHz, 800 MHz FSB)

Short summary description Intel Pentium 661 processor 3.6 GHz 2 MB L2 Box:

Intel Pentium 661, Intel® Pentium® 4, LGA 775 (Socket T), 65 nm, Intel, 3.6 GHz, 64-bit

Long summary description Intel Pentium 661 processor 3.6 GHz 2 MB L2 Box:

Intel Pentium 661. Processor family: Intel® Pentium® 4, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 188 M, Processing Die size: 81 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm. Cache memory: 2 MB

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.