location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com EC13942A2 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port ExpressCard 1394a FireWire Laptop Adapter Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC13942A2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839433 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty
Long product name StarTech.com EC13942A2 interface cards/adapter :
The short editorial description of StarTech.com EC13942A2 interface cards/adapter

StarTech.com 2 Port ExpressCard 1394a FireWire Laptop Adapter Card - Dual Port ExpressCard 1394a Laptop FireWird Card
More>>>
StarTech.com EC13942A2 interface cards/adapter:
The official marketing text of StarTech.com EC13942A2 interface cards/adapter as supplied by the manufacturer

Instantly add 2 FireWire 400 ports to any ExpressCard compatible laptop

The EC13942A2 (2 Port) ExpressCard Laptop 1394a Firewire Adapter Card provides a stable platform for virtually any FireWire 400 device connection.

Ensuring seamless operation with peripherals connected through FireWire 400, the ExpressCard 1394a FireWire Adapter supports data transfer rates at up to 400Mbps - an ideal solution for connecting FireWire-capable multimedia devices, editing multimedia content or simply transferring large volumes of data from a computer to FireWire-connected external storage.As an added convenience, the 2-port FireWire card is packaged with a FireWire cable.

This 2 port ExpressCard IEEE 1394a FireWire 400 Laptop adapter card is designed to fit a 34mm ExpressCard slot and is backed by a StarTech.com lifetime warranty.

The StarTech.com Advantage

- Add FireWire to a laptop without having to connect external power for low powered devices, or with external power for high powered devices
- 34m ExpressCard/34 form factor also fits in 54mm ExpressCard/54 slots
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com EC13942A2 interface cards/adapter:
This short summary of the StarTech.com EC13942A2 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com EC13942A2, ExpressCard, 2x 6-pin FM, Black, Silver, CE, FCC, RoHS, VT6315, 0 - 50 °C

Long summary description StarTech.com EC13942A2 interface cards/adapter:
This is an auto-generated long summary of StarTech.com EC13942A2 interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com EC13942A2. Host interface: ExpressCard, Connector(s): 2x 6-pin FM. Product color: Black, Silver, Certification: CE, FCC, RoHS. Chipset: VT6315. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 1.57" (40 mm), Depth: 4.53" (115 mm), Height: 0.551" (14 mm)

Ports & interfaces
Host interface *
ExpressCard
Firewire (IEEE 1394) ports
2
Connector(s)
2x 6-pin FM
Design
Product color
Black, Silver
Certification
CE, FCC, RoHS
Features
Chipset
VT6315
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
1.57" (40 mm)
Depth
4.53" (115 mm)
Height
0.551" (14 mm)
Weight
1.62 oz (46 g)
Packaging data
Package width
6.69" (170 mm)
Package depth
5.67" (144 mm)
Package height
1.18" (30 mm)
Package weight
4.13 oz (117 g)
Other features
Data transfer rate
400 Mbit/s
Ports quantity
2
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/Server 2003/Vista/7/Server 2008 Mac OS 10.5.x Linux
Power requirements
12V
Brand Image Article code product Stock Price from
StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire
(show image)
PEX1394A2V 2 Port 1394a PCI Express FireWire Card - PCIe FireWire Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MPEX1394B3 interface cards/adapter Internal IEEE 1394/Firewire StarTech.com MPEX1394B3 interface cards/adapter Internal IEEE 1394/Firewire
(show image)
MPEX1394B3 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)