location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ATX2PW530PRO power supply unit 530 W ATX Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATX2PW530PRO
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 09:12:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com ATX2PW530PRO power supply unit 530 W ATX Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 530 W
  • - ATX
  • - 3.15" (8 cm)
  • - Gray
Guarantee: 3 Year
Long product name StarTech.com ATX2PW530PRO power supply unit 530 W ATX Gray :
The short editorial description of StarTech.com ATX2PW530PRO power supply unit 530 W ATX Gray

StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply
More>>>
StarTech.com ATX2PW530PRO power supply unit 530 W ATX Gray:
The official marketing text of StarTech.com ATX2PW530PRO power supply unit 530 W ATX Gray as supplied by the manufacturer

Upgrade to an energy efficient and high performance desktop PC power supply
This 530 Watt Power Supply is 80 Plus® Bronze certified, providing stable power while balancing maximum energy efficiency.

Compliant with ATX12V 2.3 standards, this EPS12V 2.91 power supply offers four 12V power rails, two 6-pin PCI Express connectors and an 8-pin EPS connector.

A versatile power solution, the PSU is suitable as an energy efficient replacement/upgrade power supply for desktop PCs, and features Active Power Factor Correction and 20/24 pin motherboard support to deliver the flexibility needed to support AMD or Intel CPU-based entry-level servers and high end work stations. To encourage re-using your existing PC power cord as a new environmental initiative, a PC power cord is NOT included; however if you require one they are available as an optional accessory.

Designed to provide dependable, long-lasting power, this higher level 80 Plus 530 Watt ATX12V 2.3 EPS12V Computer power supply meets or exceeds 80 Plus® Bronze standards, providing 82% or greater efficiency at 20%, 50% and 100% loads and is backed by StarTech.com's 3-year warranty.
* 80 Plus certified power supplies ensure that minimal power is wasted, and PSU efficiency exceeds 80% to reduce heat output, increase system reliability and reduce energy costs
* Active Power Factor Correction improves voltage stability and provides environmentally friendlier power usage
* Quad 12V rails providing dedicated voltage outputs and circuitry ideal to advanced systems and server with multiple sensitive components

Short summary description StarTech.com ATX2PW530PRO power supply unit 530 W ATX Gray:
This short summary of the StarTech.com ATX2PW530PRO power supply unit 530 W ATX Gray data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ATX2PW530PRO, 530 W, 600 W, 10 A, 85.61%, Over current, Over power, Over voltage, Short circuit, Non-Modular

Long summary description StarTech.com ATX2PW530PRO power supply unit 530 W ATX Gray:
This is an auto-generated long summary of StarTech.com ATX2PW530PRO power supply unit 530 W ATX Gray based on the first three specs of the first five spec groups.

StarTech.com ATX2PW530PRO. Total power: 530 W, Peak power: 600 W, Input current: 10 A. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Noise level: 31.3 dB, Mean time between failures (MTBF): 100000 h. Product color: Gray, Fan diameter: 3.15" (8 cm). Weight: 3.77 lbs (1.71 kg)

Power
Total power *
530 W
Peak power
600 W
Input current
10 A
Efficiency
85.61%
Power protection features
Over current, Over power, Over voltage, Short circuit
Ports & interfaces
Number of SATA power connectors
5
Peripheral (Molex) power connectors (4-pin) *
3
EPS power connector (8-pin)
Yes
PCI Express power connectors (6-pin)
2
ATX power connector (20+4 pin)
Yes
Floppy drive power connector
1
Cabling type
Non-Modular
Performance
Power supply unit (PSU) form factor *
ATX
Noise level
31.3 dB
Performance
Mean time between failures (MTBF)
100000 h
Certification
CE, FCC, 80 Plus, RoHS
Design
Product color
Gray
Fan diameter
3.15" (8 cm)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
3.77 lbs (1.71 kg)
Packaging data
Package width
3.94" (100 mm)
Package depth
8.86" (225 mm)
Package height
8.86" (225 mm)
Package weight
4.32 lbs (1.96 kg)
Other features
Output voltage note
+12.0V1, +12.0V2, +12.0V3, +12.0V4, -12.0V, +3.3V, +5.0V, +5.0Vsb
Dimensions (WxDxH)
5.91 x 5.51 x 3.39" (150 x 140 x 86 mm)
Ports quantity
13
Maximum current
60A@110V AC, 120A@220V AC
Brand Image Article code product Stock Price from
StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver
(show image)
ATXPW550PRO2 ATXPW550PRO2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPW500PRO2 power supply unit 500 W 20+4 pin ATX ATX Silver StarTech.com ATXPW500PRO2 power supply unit 500 W 20+4 pin ATX ATX Silver
(show image)
ATXPW500PRO2 ATXPW500PRO2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW430PRO power supply unit 430 W ATX Gray StarTech.com ATX2PW430PRO power supply unit 430 W ATX Gray
(show image)
ATX2PW430PRO StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER530 power supply unit 530 W ATX Gray StarTech.com ATX2POWER530 power supply unit 530 W ATX Gray
(show image)
ATX2POWER530 ATX2POWER530 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER430 power supply unit 430 W ATX Gray StarTech.com ATX2POWER430 power supply unit 430 W ATX Gray
(show image)
ATX2POWER430 ATX2POWER430 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPOWER300 power supply unit 300 W StarTech.com ATXPOWER300 power supply unit 300 W
(show image)
ATXPOWER300 300 Watt ATX Replacement Computer PC Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPOWER250 power supply unit 250 W StarTech.com ATXPOWER250 power supply unit 250 W
(show image)
ATXPOWER250 250 Watt ATX Replacement Computer PC Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPOW250PRO power supply unit 250 W StarTech.com ATXPOW250PRO power supply unit 250 W
(show image)
ATXPOW250PRO ATXPOW250PRO 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW550PRO power supply unit StarTech.com ATX2PW550PRO power supply unit
(show image)
ATX2PW550PRO ATX2PW550PRO 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW500PRO power supply unit StarTech.com ATX2PW500PRO power supply unit
(show image)
ATX2PW500PRO ATX2PW500PRO 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)