location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com LP4SATAFM2L internal power cable 6.02" (0.153 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA to LP4 Power Cable Adapter with 2 Additional LP4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP4SATAFM2L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030826624 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 15:14:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com LP4SATAFM2L internal power cable 6.02" (0.153 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.02" (0.153 m)
  • - SATA 15-pin Male
  • - Molex (4-pin) Female
  • - Black
Guarantee: Lifetime Warranty
Long product name StarTech.com LP4SATAFM2L internal power cable 6.02" (0.153 m) :
The short editorial description of StarTech.com LP4SATAFM2L internal power cable 6.02" (0.153 m)

StarTech.com SATA to LP4 Power Cable Adapter with 2 Additional LP4
More>>>
StarTech.com LP4SATAFM2L internal power cable 6.02" (0.153 m):
The official marketing text of StarTech.com LP4SATAFM2L internal power cable 6.02" (0.153 m) as supplied by the manufacturer

Power up to 3 devices using a SATA power connector from the computer power supply

The LP4SATAFM2L SATA to LP4 Power Cable, lets you power an IDE (LP4-connected) drive using a SATA power connector from the computer power supply. The adapter features two additional LP4 power connectors, offering the versatility to connect two additional (LP4 connected) drives (CD/DVD-ROM, HDD, etc.) using the same single connection to the computer power supply.

This high quality LP4/SATA power adapter cable is expertly designed for durability, and is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Free up connections on the power supply by attaching two devices on a single connection
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com LP4SATAFM2L internal power cable 6.02" (0.153 m):
This short summary of the StarTech.com LP4SATAFM2L internal power cable 6.02" (0.153 m) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com LP4SATAFM2L, 6.02" (0.153 m), SATA 15-pin, Molex (4-pin), Male, Female, Black

Long summary description StarTech.com LP4SATAFM2L internal power cable 6.02" (0.153 m):
This is an auto-generated long summary of StarTech.com LP4SATAFM2L internal power cable 6.02" (0.153 m) based on the first three specs of the first five spec groups.

StarTech.com LP4SATAFM2L. Cable length: 6.02" (0.153 m), Connector 1: SATA 15-pin, Connector 2: Molex (4-pin). Weight: 1.6 oz (45.5 g). Package width: 0.157" (4 mm), Package depth: 4.88" (124 mm), Package height: 8.74" (222 mm)

Features
Cable length *
6.02" (0.153 m)
Connector 1 *
SATA 15-pin
Connector 2 *
Molex (4-pin)
Connector 1 gender
Male
Connector 2 gender
Female
Product color
Black
Weight & dimensions
Weight
1.6 oz (45.5 g)
Packaging data
Package width
0.157" (4 mm)
Package depth
4.88" (124 mm)
Package height
8.74" (222 mm)
Package weight
1.04 oz (29.5 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)