location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Owl T0791 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Owl
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T0791 Claria Photographic Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T07914030
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:59:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Owl T0791 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - 1 pc(s)
Long product name Epson Owl T0791 ink cartridge 1 pc(s) Original Black :
The short editorial description of Epson Owl T0791 ink cartridge 1 pc(s) Original Black

Singlepack Black T0791
More>>>
Epson Owl T0791 ink cartridge 1 pc(s) Original Black:
The official marketing text of Epson Owl T0791 ink cartridge 1 pc(s) Original Black as supplied by the manufacturer

Singlepack Black T0791 Claria Photographic Ink for Epson Stylus Photo 1400 / P50 / PX650 / 700W / 710W / 800FW / 810FW

Short summary description Epson Owl T0791 ink cartridge 1 pc(s) Original Black:
This short summary of the Epson Owl T0791 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Owl T0791, Black, Pigment-based ink, 1 pc(s)

Long summary description Epson Owl T0791 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Epson Owl T0791 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Epson Owl T0791. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus Photo 1400 / P50 / PX650 / 700W / 710W / 800FW / 810FW
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Country of origin
Indonesia
Color
No
Packaging data
Package width
4.33" (110 mm)
Package depth
5.51" (140 mm)
Package height
1.18" (30 mm)
Other features
Print cartridge volume (metric)
11 ml
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
51.4" (130.5 cm)
Quantity per pallet
2640 pc(s)
Master (outer) case width
10.5" (266 mm)
Master (outer) case length
13.8" (350 mm)
Master (outer) case height
10.3" (261 mm)
Quantity per master (outer) case
48 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
51.4" (130.5 cm)
Quantity per pallet (UK)
3344 pc(s)
Quantity per pallet layer
432 pc(s)
Quantity per pallet layer (UK)
528 pc(s)
Minimum order quantity
8 pc(s)