Epson logo

Epson Stylus Photo PX730WD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168483
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Stylus Photo PX730WD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi:

Epson Stylus Photo PX730WD, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson Stylus Photo PX730WD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi:

Epson Stylus Photo PX730WD. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 40 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.