location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F841-L100 power adapter/inverter 80 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F841-L100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F841-L100 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee:
Long product name Fujitsu S26391-F841-L100 power adapter/inverter 80 W Black :
The short editorial description of Fujitsu S26391-F841-L100 power adapter/inverter 80 W Black

AC Adapter, 19 V, 80 W
More>>>
Fujitsu S26391-F841-L100 power adapter/inverter 80 W Black:
The official marketing text of Fujitsu S26391-F841-L100 power adapter/inverter 80 W Black as supplied by the manufacturer

Compatible with Lifebook A530/AH530.

Short summary description Fujitsu S26391-F841-L100 power adapter/inverter 80 W Black:
This short summary of the Fujitsu S26391-F841-L100 power adapter/inverter 80 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F841-L100, 80 W, 19 V, Lifebook A530/AH530., Black

Long summary description Fujitsu S26391-F841-L100 power adapter/inverter 80 W Black:
This is an auto-generated long summary of Fujitsu S26391-F841-L100 power adapter/inverter 80 W Black based on the first three specs of the first five spec groups.

Fujitsu S26391-F841-L100. Output power: 80 W, Output voltage: 19 V, Compatibility: Lifebook A530/AH530.. Product color: Black

Features
Output power *
80 W
Output voltage *
19 V
Features
Compatibility
Lifebook A530/AH530.
Design
Product color *
Black
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)