Fujitsu logo

Fujitsu LIFEBOOK A530 Intel® Core™ i5 i5-460M 15.6" 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85657
Info modified on:
27 Jan 2025, 08:20:57
Short summary description Fujitsu LIFEBOOK A530 Intel® Core™ i5 i5-460M 15.6" 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional:

Fujitsu LIFEBOOK A530, Intel® Core™ i5, 2.53 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK A530 Intel® Core™ i5 i5-460M 15.6" 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional:

Fujitsu LIFEBOOK A530. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.