location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Xeon DP 3.8G / 800MHz FSB / 2MB iL2 / HT-enabled processor 3.8 GHz L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Processor Xeon DP 3.8G / 800MHz FSB / 2MB iL2 / HT-enabled
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.IRWIN.38H
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Xeon DP 3.8G / 800MHz FSB / 2MB iL2 / HT-enabled processor 3.8 GHz L2 :
The short editorial description of Acer Xeon DP 3.8G / 800MHz FSB / 2MB iL2 / HT-enabled processor 3.8 GHz L2

Processor Xeon DP 3.8G / 800MHz FSB / 2MB iL2 / HT-enabled
More>>>
Acer Xeon DP 3.8G / 800MHz FSB / 2MB iL2 / HT-enabled processor 3.8 GHz L2:
The official marketing text of Acer Xeon DP 3.8G / 800MHz FSB / 2MB iL2 / HT-enabled processor 3.8 GHz L2 as supplied by the manufacturer

The platform of choice keeps getting better. Designed for dual-processor server and workstation platforms, Intel Xeon processors give you the freedom to focus more on your business, and helps you gain greater flexibility and lower costs. Put the Intel Xeon processor's latest platform innovations to work to accomplish more than ever before.

Short summary description Acer Xeon DP 3.8G / 800MHz FSB / 2MB iL2 / HT-enabled processor 3.8 GHz L2:
This short summary of the Acer Xeon DP 3.8G / 800MHz FSB / 2MB iL2 / HT-enabled processor 3.8 GHz L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Processor Xeon DP 3.8G / 800MHz FSB / 2MB iL2 / HT-enabled, Intel® Xeon®, 3.8 GHz, Server/workstation, 2 MB, L2, Server

Long summary description Acer Xeon DP 3.8G / 800MHz FSB / 2MB iL2 / HT-enabled processor 3.8 GHz L2:
This is an auto-generated long summary of Acer Xeon DP 3.8G / 800MHz FSB / 2MB iL2 / HT-enabled processor 3.8 GHz L2 based on the first three specs of the first five spec groups.

Acer Processor Xeon DP 3.8G / 800MHz FSB / 2MB iL2 / HT-enabled. Processor family: Intel® Xeon®, Processor base frequency: 3.8 GHz, Component for: Server/workstation. Market segment: Server

Processor
Processor base frequency *
3.8 GHz
Processor family *
Intel® Xeon®
Component for
Server/workstation
Processor cache
2 MB
Processor
Processor cache type
L2
Box *
No
Features
Market segment
Server