Acer logo

Acer Altos R710 server Rack Intel® Xeon® 3.6 GHz 2 GB DDR2-SDRAM 700 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82630
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer Altos R710 server Rack Intel® Xeon® 3.6 GHz 2 GB DDR2-SDRAM 700 W:

Altos R710 Xeon 3.6GHZ/800/2MB, 2x1GB DDR2/400, DVD/CDRW slimline, no HDD, EURO & UK, ENGLISH, NO KB

Acer Altos R710 server Rack Intel® Xeon® 3.6 GHz 2 GB DDR2-SDRAM 700 W:

- High density server 2U form factor
- High performance rack optimised application server with support for with 64 Bit Processing technology
- Highest internal expandability in class
- Tool-less design for highest servicability
- Comprehensive systems management and installation solutions

The Acer Altos R710 is a powerful 2U server for Web and network infrastructures. The R710 is designed with all the performance a fast paced, fast growing front-end and single-function applications demands in a rack optimised server. The Acer Altos R710 allows you to serve more Web pages, handle more secure connections, support more e-mail users—all while reducing cost and saving space.

Increased performance

Flexible systems design methodologies allow you to configure the R710 to match your budget and application requirements. The performance features include dual high-speed Intel® Xeon™ processors, which support Intel® EM64T technology. This means your system is already compatible with forthcoming native 64-bit operating systems and applications. The R710 delivers maximum Acer Altos performance density of flexible stand-alone server and simplifies cabling and helps reduce behind-the-rack clutter. DDR2 memory boosts performance, and is expandable to 12GB for future investment protection. The new memory subsystem on the R710 supports memory mirroring and sparing. Flexible design methodologies mean that you can selected between PCI-X and PCI Express expansion slots.

Rack optimised

The AcerAltos R710 is a rack-optimised solution, which will integrate smoothly into any standards based computing environment. When you are adding an Altos R710 server to your existing network, you can do so with confidence, knowing that your server is built using proven Acer and Intel® technologies. Redundant power supplies and hot-swap redundant system fans are supported for rack system thermal airflow management and are optimised for rack server grade serviceability. Acer also offers a full range of Acer Altos rack equipment, which is designed for highest serviceability and optimum manageability.

Easy to install and manage

Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI Based process and by providing all relevant tools to set up your Acer Altos R710. Advanced Server Manager software makes comprehensive systems management easy.ASM provides performance management and critical event management services to network administrators. These components help you control IT expenses by making the R710 simple and efficient to manage.

Short summary description Acer Altos R710 server Rack Intel® Xeon® 3.6 GHz 2 GB DDR2-SDRAM 700 W:

Acer Altos R710, 3.6 GHz, 2 GB, DDR2-SDRAM, DVD-ROM, 700 W, Rack

Long summary description Acer Altos R710 server Rack Intel® Xeon® 3.6 GHz 2 GB DDR2-SDRAM 700 W:

Acer Altos R710. Processor family: Intel® Xeon®, Processor frequency: 3.6 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 700 W. Chassis type: Rack

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.