location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optio M10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18606
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Pentax’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:57:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 6 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 320 x 240 pixels
Long product name Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver :
The short editorial description of Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver

Optio M10
More>>>
Short summary description Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver:
This short summary of the Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax Optio M10, 6 MP, 1/2.5", CCD, 3x, 5.82 oz (165 g), Silver

Long summary description Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver:
This is an auto-generated long summary of Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver based on the first three specs of the first five spec groups.

Pentax Optio M10. Camera type: Compact camera, Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 2.5". Weight: 5.82 oz (165 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:21:53
Uk has collected 4 expert reviews for Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-15 02:21:53
The Optio M10 is available on the high street for £200, but many online stores are selling it for around £150, making it one of the most affordable 6-megapixel cameras weve seen. There are a few clues to suggest that this is a budget camera: its m...
100%
thinkcamera.com
Updated:
2016-11-15 02:21:53
The M10 is designed to be a versatile camera for use as a learning camera for first time users, but also for use by more experienced users that know their way around concepts like white balance or exposure. FeaturesStraight away, from the £100-150 pr...
60%
Brand Image Article code product Stock Price from
Pentax

Pentax Optio E10 1/2.5" 6 MP CCD Silver
(show image)
18536 Optio E10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Optio W10 1/2.5" 6 MP CCD Silver
(show image)
19032 Optio W10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Optio A10 1/1.8" 8 MP CCD Silver
(show image)
18902 Optio A10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Optio T10 6 MP CCD Silver
(show image)
19081 Optio T10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax OPTIO WPi Digital Foto 6.0 1/2.5" 6 MP CCD Silver
(show image)
18562 OPTIO WPi Digital Foto 6.0 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax OPTIO S60 Digital Foto 6.0 1/2.5" 6 MP CCD Silver
(show image)
27075111943 OPTIO S60 Digital Foto 6.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)