location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax Optio E10 1/2.5" 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optio E10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18536
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Pentax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:57:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Pentax Optio E10 1/2.5" 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 320 x 240 pixels
  • - PictBridge
Long product name Pentax Optio E10 1/2.5" 6 MP CCD Silver :
The short editorial description of Pentax Optio E10 1/2.5" 6 MP CCD Silver

Optio E10
More>>>
Short summary description Pentax Optio E10 1/2.5" 6 MP CCD Silver:
This short summary of the Pentax Optio E10 1/2.5" 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax Optio E10, 6 MP, 1/2.5", CCD, 3x, 6.35 oz (180 g), Silver

Long summary description Pentax Optio E10 1/2.5" 6 MP CCD Silver:
This is an auto-generated long summary of Pentax Optio E10 1/2.5" 6 MP CCD Silver based on the first three specs of the first five spec groups.

Pentax Optio E10. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.5 - 16.5 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 2.4". Internal memory: 10 MB. PictBridge. Weight: 6.35 oz (180 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:44:46
Uk has collected 3 expert reviews for Pentax Optio E10 1/2.5" 6 MP CCD Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
Photoradar.com
Updated:
2011-10-04 01:44:44
The Pentax Optio E10 is budget through and through. You can pocket one for a whisker over £100 and for that you get a whopping six megapixels - unimaginable a couple of years ago. There are a ton of cameras with similar specifications but you'll pay at...
Bottom line The Pentax Optio E10 is budget through and through. You can pocket one for a whisker over £100 and for that you get a whopping six megapixels - unimaginable a couple of years ago. There are a ton of cameras with similar specifications but you'll pay at...
80%
techradar.com
Updated:
2011-10-04 01:44:45
Slow shutter speed means it's difficult to photograph moving objects well, Verdict, Pentax has made a bold move by offering a 6Mp compact for around £100. Its well suited to a fledgling photographer with its excellent image qual...
Good 6 megapixels for around £100, Good performer, Wide-ranging set of useful features...
Bad Slow shutter speed means its difficult to photograph moving objects well...
Bottom line Budget is good. Budget flights, budget holidays, budget fashion labels, sticking to the budget - its all so now. But what about budget cameras? Are they a good thing or just cheap and nasty?The Pentax Optio E10 is budget through and through. You can p...
80%
digicamreview.co.uk
Updated:
2011-10-04 01:44:46
Announced on the 4th of January 06, the Pentax Optio E10 is a new, budget 6 megapixel digital camera with a 3x optical zoom lens, a 2.4" screen and a compact plastic body. The 3x optical zoom lens is equiv. 35-114mm on a 35mm camera. The...
Good Easy to use Fairly Compact Low price...
Bad High noise at all ISO settings, even in bright sunlight. Low resolution screen, poor colour No built in speaker for video playback Low quality video mode Slow focusing and shutter response, slow shot to shot time, slow switch on time Very poor low ligh...
Bottom line The Pentax Optio E10 is a budget 6 megapixel digital camera with a 3x optical zoom lens and a fairly large 2.4" TFT screen. The cameras price makes the camera appear to be a bargain, but the camera has far too many problems for it to be recommended. S...
55%
digitalfunstuff.com.au
Updated:
2011-11-05 16:41:12
Pentax Optio E10 is the latest Pentax affordable digital camera. Its basic features are 6 Mega Pixel, 3X Optical zoom, large 2.4" LCD Screen, 10MB internal memory and using AA battery. Moreover, Pentax Optio E10 provides high quality movie capture in A...
0%
Brand Image Article code product Stock Price from
Pentax

Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver
(show image)
18606 Optio M10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Optio W10 1/2.5" 6 MP CCD Silver
(show image)
19032 Optio W10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Optio A10 1/1.8" 8 MP CCD Silver
(show image)
18902 Optio A10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Optio T10 6 MP CCD Silver
(show image)
19081 Optio T10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax OPTIO WPi Digital Foto 6.0 1/2.5" 6 MP CCD Silver
(show image)
18562 OPTIO WPi Digital Foto 6.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)