location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 19" TFT FP91GX silver Retail computer monitor 19" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" TFT FP91GX silver Retail
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99/J.L1J72.X/YSE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ 19" TFT FP91GX silver Retail computer monitor 19" 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels
  • - 4 ms 270 cd/m² 550:1
  • - 40 W
Long product name BenQ 19" TFT FP91GX silver Retail computer monitor 19" 1280 x 1024 pixels :
The short editorial description of BenQ 19" TFT FP91GX silver Retail computer monitor 19" 1280 x 1024 pixels

19" TFT FP91GX silver Retail
More>>>
BenQ 19" TFT FP91GX silver Retail computer monitor 19" 1280 x 1024 pixels:
The official marketing text of BenQ 19" TFT FP91GX silver Retail computer monitor 19" 1280 x 1024 pixels as supplied by the manufacturer

19" Super Performance
The BenQ FP91GX 19" LCD display delivers high resolution and enhanced brightness for excellent picture quality in an ultra-stylish design. Delivering 270 cd/m2 brightness, a 550:1 contrast ratio and super fast 4ms gray-to-gray response time, the FP91GX is perfect for PC game applications.

4ms Gray-to-Gray response time
The FP91GX employs original Advanced Motion Accelerator (AMA) technology that accelerates the twisting speed of liquid crystal by increasing the voltage, making it possible to shorten the gray-to-gray response time and keep images ghost-free. It’s ideal for gaming, home entertainment and other applications that require superior display performance.

D-sub/DVI dual input
Equipped with both traditional D-Sub and next-generation DVI input support, the FP91GX provides the best possible picture quality and video performance regardless of whether you are working with analog or digital input

Short summary description BenQ 19" TFT FP91GX silver Retail computer monitor 19" 1280 x 1024 pixels:
This short summary of the BenQ 19" TFT FP91GX silver Retail computer monitor 19" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 19" TFT FP91GX silver Retail, 19", 1280 x 1024 pixels, 4 ms

Long summary description BenQ 19" TFT FP91GX silver Retail computer monitor 19" 1280 x 1024 pixels:
This is an auto-generated long summary of BenQ 19" TFT FP91GX silver Retail computer monitor 19" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

BenQ 19" TFT FP91GX silver Retail. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 4 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 135°

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Response time
4 ms
Contrast ratio (typical) *
550:1
Viewing angle, horizontal
140°
Viewing angle, vertical
135°
Display number of colors *
16.78 million colors
Pixel pitch
0.294
Horizontal scan range
31 - 81 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
14.8" (37.6 cm)
Viewable size, vertical
11.9" (30.1 cm)
Multimedia
Built-in speaker(s) *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Audio input
No
Audio output
No
Microphone in
No
Ergonomics
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Pivot
No
Swivel angle range
No
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Power consumption (PowerSave)
2 W
Weight & dimensions
Width (without stand)
16.1" (410 mm)
Depth (without stand)
6.61" (168 mm)
Height (without stand)
16.6" (422 mm)
Weight (without stand)
11.2 lbs (5.1 kg)
Packaging data
Package weight
15 lbs (6.8 kg)
Other features
Built-in subwoofer
No
TV tuner integrated
No
Bandwidth
0.025 GHz
Display viewable area (HxV)
14.8 x 11.9" (376.3 x 301.1 mm)
Mean time between failures (MTBF)
60.000 h
Brand Image Article code product Stock Price from
BenQ 17 inch tft FP71GX Silver Retail computer monitor 17" 1280 x 1024 pixels BenQ 17 inch tft FP71GX Silver Retail computer monitor 17" 1280 x 1024 pixels
(show image)
99.L1C72.FSE 17 inch tft FP71GX Silver Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 15 inch tft FP51G silver Retail computer monitor 15" 1024 x 768 pixels BenQ 15 inch tft FP51G silver Retail computer monitor 15" 1024 x 768 pixels
(show image)
99.L1K72.ASE 15 inch tft FP51G silver Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 19 inch tft FP91GX silver Retail computer monitor 19" 1280 x 1024 pixels BenQ 19 inch tft FP91GX silver Retail computer monitor 19" 1280 x 1024 pixels
(show image)
99.L1J72.XSE 19 inch tft FP91GX silver Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP937 Silver 19i TFT computer monitor 19" 1280 x 1024 pixels BenQ FP937 Silver 19i TFT computer monitor 19" 1280 x 1024 pixels
(show image)
99.L0G72.ZSE FP937 Silver 19i TFT 0.00
(excl. VAT)
0 (incl. VAT)
BenQ T904 19" TFT Black computer monitor 19" 1280 x 1024 pixels BenQ T904 19" TFT Black computer monitor 19" 1280 x 1024 pixels
(show image)
99.L0G72.V83 T904 19" TFT Black 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP931 19" TFT Silver computer monitor 19" 1280 x 1024 pixels BenQ FP931 19" TFT Silver computer monitor 19" 1280 x 1024 pixels
(show image)
99.L0G72.ASE/A4E FP931 19" TFT Silver 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP931 Silver 19i TFT computer monitor 19" 1280 x 1024 pixels BenQ FP931 Silver 19i TFT computer monitor 19" 1280 x 1024 pixels
(show image)
99.L0G72.ASE FP931 Silver 19i TFT 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 19" 1280 x 1024 pixels BenQ FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin computer monitor 19" 1280 x 1024 pixels
(show image)
99.L0G72.LSE FP 931 Silver 19i TFT Resolution: 1280x1024 Response time: 16ms Viewin 0.00
(excl. VAT)
0 (incl. VAT)