icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)
BenQ logo

BenQ 17 inch tft FP71GX Silver Retail computer monitor 17" 1280 x 1024 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106479
Info modified on:
14 Mar 2024, 15:16:08
Long product name BenQ 17 inch tft FP71GX Silver Retail computer monitor 17" 1280 x 1024 pixels:

17 inch tft FP71GX Silver Retail

BenQ 17 inch tft FP71GX Silver Retail computer monitor 17" 1280 x 1024 pixels:

BenQ today announced three new additions to its award-winning LCD monitor line-up that feature superior response times and resolution capabilities. The new 17-inch FP71GX, FP71V, and 19-inch FP91V are the First 4ms gray-to-gray fast response time LCD monitor launched by BenQ. These models are ideal for action-packed gaming, video watching and other applications that require superior display performance.

Traditionally, the response time for LCD monitors have been measured by counting the length of time in which the monitor displays from a pure black to a pure white image, and then from white to black. Most real-world applications however utilize colors in different levels of gray, which takes longer to display. Therefore response time measurements in gray-to-gray are more applicable.

The FP71GX, FP71V and FP91V employ BenQ’s proprietary Advanced Motion Accelerator (AMA) technology that hastens the twisting speed of liquid crystal by increasing the voltage, making it possible to shorten the gray-to-gray response time and keep images ghost-free.

The FP71V and FP91V models come standard with D-Sub and DVI-D inputs. FP71V and FP91V feature built-in speakers with SRS surround sound. For clear and sharp pictures, FP71GX, FP71V and FP91V offer high contrast ratio levels of 600:1, 650:1, and 650:1, respectively.

Short summary description BenQ 17 inch tft FP71GX Silver Retail computer monitor 17" 1280 x 1024 pixels:

BenQ 17 inch tft FP71GX Silver Retail, 17", 1280 x 1024 pixels, 4 ms, Silver

Long summary description BenQ 17 inch tft FP71GX Silver Retail computer monitor 17" 1280 x 1024 pixels:

BenQ 17 inch tft FP71GX Silver Retail. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 4 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.