location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A6F-AP001H laptop Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6F-AP001H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6F-AP001H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS A6F-AP001H laptop Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 80 GB
  • - 65 W
  • - Windows XP Home Edition
Long product name ASUS A6F-AP001H laptop Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition :
The short editorial description of ASUS A6F-AP001H laptop Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition

A6F-AP001H - Intel Core Duo T2300, 1024MB RAM, 80GB HDD, 15.4" TFT, Win XP Home
More>>>
ASUS A6F-AP001H laptop Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
The official marketing text of ASUS A6F-AP001H laptop Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition as supplied by the manufacturer

Dual core, Double Power
Equipped with the latest dual core technology, the A6F provides enhanced responsiveness to enjoy audio & video playback & record, gaming, IM, and web-browsing simultaneously on your notebook. Moreover, it offers outstanding dual-core performance to enjoy multimedia management and digital content creation. .

The latest 3D processing Power
Incorporated with ATI's Mobility Radeon X1600 and Avivo, the A6F delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming

Exclusive Power Saving Technology
Power4 Gear+ is a unique technology available exclusively from ASUS only. It offers eight operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste. The A6F Series delivers the long lasting battery performance needed for the most intense games.

Short summary description ASUS A6F-AP001H laptop Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
This short summary of the ASUS A6F-AP001H laptop Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A6F-AP001H, Intel® Core™ Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description ASUS A6F-AP001H laptop Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
This is an auto-generated long summary of ASUS A6F-AP001H laptop Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS A6F-AP001H. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Home Edition. Weight: 6.28 lbs (2.85 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
667 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
5400 RPM
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA, SoundBlaster Pro
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet, Wireless LAN
Networking speed
10/100/1000 Mbps Base-TX
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Keyboard
Keyboard special features
Audio DJ (play/pause, stop, forward, rewind)
Pointing device
Touchpad
Keyboard number of keys
88
Windows keys
Yes
Software
Operating system installed *
Windows XP Home Edition
Bundled software
ASUSDVD XP 6.0 Power Director V3.0 DE Medi@Show V2.0 SE Symantec Norton Internet Security 2005 (trial) Adobe Acrobat Reader 7.0 NERO Express V6.0 ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
13.9" (354 mm)
Depth
11.2" (284 mm)
Height
1.39" (35.2 mm)
Weight *
6.28 lbs (2.85 kg)
Hard drive
Storage drive height
0.374" (9.5 mm)
Other features
Security features
BIOS Booting / HDD User Password
AC adapter included
Yes
Infrared data port
No
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:28:00
Uk has collected 1 expert review for ASUS A6F-AP001H laptop Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Article code product Stock Price from
ASUS A6F-AP026H laptop Intel® Core™ Duo T2050 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Home Edition ASUS A6F-AP026H laptop Intel® Core™ Duo T2050 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Home Edition
(show image)
A6F-AP026H A6F-AP026H 0.00
(excl. VAT)
0 (incl. VAT)