ASUS logo

ASUS A6F-AP026H laptop Intel® Core™ Duo T2050 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Home Edition

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62764
Info modified on:
01 Dec 2020, 16:17:00
Long product name ASUS A6F-AP026H laptop Intel® Core™ Duo T2050 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Home Edition:

A6F-AP026H - Intel Core Duo T2050, 512MB RAM, 80GB HDD, 15.4" TFT, Win XP Home

ASUS A6F-AP026H laptop Intel® Core™ Duo T2050 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Home Edition:

Dual core, Double Power
Equipped with the latest dual core technology, the A6F provides enhanced responsiveness to enjoy audio & video playback & record, gaming, IM, and web-browsing simultaneously on your notebook. Moreover, it offers outstanding dual-core performance to enjoy multimedia management and digital content creation. .

The latest 3D processing Power
Incorporated with ATI's Mobility Radeon X1600 and Avivo, the A6F delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming

Built-in Webcam and Microphone
Whether it's at home, hotel rooms, coffee shops or airports, as long as there is Internet connection, the A6F links users to the rest of the world via built in1.3 mega-pixel webcam and microphone. Mobile video conferencing anytime is now possible without bulky webcams and tangling wires.

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A6F notebooks, with the built-in BluetoothR V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Exclusive Power Saving Technology
Power4 Gear+ is a unique technology available exclusively from ASUS only. It offers eight operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste. The A6F Series delivers the long lasting battery performance needed for the most intense games.

Top cost effective choice
Have instant communication with the high quality mega pixel web camera& microphone! Featuring 15.4" widescreen display, the ASUS A6F notebook is a powerful digital multimedia solution, with built-in high quality web camera & microphone, S/PDIF, card-reader, Audio DJ, and the BluetoothR V2.0 EDR. As versatile as it proves, the A6F Series are the best laptop choice for your shopping list.

Short summary description ASUS A6F-AP026H laptop Intel® Core™ Duo T2050 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Home Edition:

ASUS A6F-AP026H, Intel® Core™ Duo, 1.6 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description ASUS A6F-AP026H laptop Intel® Core™ Duo T2050 15.4" 0.5 GB DDR2-SDRAM 80 GB Windows XP Home Edition:

ASUS A6F-AP026H. Processor family: Intel® Core™ Duo, Processor model: T2050, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Home Edition. Weight: 6.28 lbs (2.85 kg)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.