location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GVT-0302 network transceiver module Fiber optic 1250 Mbit/s SFP 1550 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.25Gbps Single-mode SFP Transceiver, 80km, 1550nm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GVT-0302 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5050914832551 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2024 13:52:17
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GVT-0302 network transceiver module Fiber optic 1250 Mbit/s SFP 1550 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SFP Fiber optic 1250 Mbit/s
  • - Wavelength: 1550 nm
  • - Hot-Plug support
  • - Input voltage: 3.5 V
Long product name LevelOne GVT-0302 network transceiver module Fiber optic 1250 Mbit/s SFP 1550 nm :
The short editorial description of LevelOne GVT-0302 network transceiver module Fiber optic 1250 Mbit/s SFP 1550 nm

1.25Gbps, SMF, SFP, IEEE 802.3z, 1550nm, LC type
More>>>
LevelOne GVT-0302 network transceiver module Fiber optic 1250 Mbit/s SFP 1550 nm:
The official marketing text of LevelOne GVT-0302 network transceiver module Fiber optic 1250 Mbit/s SFP 1550 nm as supplied by the manufacturer

Product Overview
The LevelOne GVT-0302 SFP (Small form-factor pluggable) Transceiver provide flexibility for utilizing fiber Gigabit network connections in both data and telecommunication applications.

Support for Mini GBIC Connectivity
GVT-0302 SFP Transceiver Series transceivers support ZX standard optic with single-mode mini GBIC connectors. They provide signal amplification to transfer and receive data between two ends of mini GBIC ports.

Multi-Purpose Usage
GVT-0302 SFP transceivers can be used for distributed multi-processing, switch-to-switch interfaces, high-speed I/O file transfer, bus extension applications, and for a channel extender or data storage applications. The LevelOne GVT-0302 can be used in any LevelOne switch or modules that support SFP modules.

- Add a 1000Base-ZX connection to LevelOne switchs with mini GBIC/SFP ports
- Connect switches up to 80km away with each other
- TTL signal detect indicator
- Compliant with IEEE802.3z Gigabit Ethernet
- Easy to install and hot-swappable
- Differential LVPECL input and output
- Single 3.3V power supply
- Duplex LC connector

Short summary description LevelOne GVT-0302 network transceiver module Fiber optic 1250 Mbit/s SFP 1550 nm:
This short summary of the LevelOne GVT-0302 network transceiver module Fiber optic 1250 Mbit/s SFP 1550 nm data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GVT-0302, Fiber optic, 1250 Mbit/s, SFP, LC, 9/125 µm, ZX

Long summary description LevelOne GVT-0302 network transceiver module Fiber optic 1250 Mbit/s SFP 1550 nm:
This is an auto-generated long summary of LevelOne GVT-0302 network transceiver module Fiber optic 1250 Mbit/s SFP 1550 nm based on the first three specs of the first five spec groups.

LevelOne GVT-0302. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Country of origin: Taiwan, Compatible products: GSW-2453 GVT-4000, Certification: Class 1 Laser: EN60825-1 FDA 21: 1040.10, 1040.11. Input voltage: 3.5 V, Maximum voltage: 6 V, Maximum current: 0.3 A. Width: 2.19" (55.5 mm), Depth: 0.531" (13.5 mm), Height: 0.461" (11.7 mm). Number of products included: 1 pc(s), Package width: 6.02" (153 mm), Package depth: 2.01" (51 mm)

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1250 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Fiber optic connector
LC
Fiber cable diameters supported (core/cladding)
9/125 µm
SFP transceiver standard
ZX
Maximum transfer distance
3149606.3" (80000 m)
Wavelength
1550 nm
Tx power (max)
5 dBmW
Link budget
23 dB
Networking standards
IEEE 802.3z
Features
Hot-Plug support
Yes
Country of origin
Taiwan
Compatible products
GSW-2453 GVT-4000
Certification
Class 1 Laser: EN60825-1 FDA 21: 1040.10, 1040.11
Power
Input voltage
3.5 V
Maximum voltage
6 V
Maximum current
0.3 A
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
2.19" (55.5 mm)
Depth
0.531" (13.5 mm)
Height
0.461" (11.7 mm)
Packaging data
Number of products included
1 pc(s)
Package width
6.02" (153 mm)
Package depth
2.01" (51 mm)
Package height
9.06" (230 mm)
Package weight
6.35 oz (180 g)
Logistics data
Harmonized System (HS) code
85369010
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)