LevelOne logo

LevelOne GSW-2692 network switch Managed L2 1U Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45581
Info modified on:
21 Oct 2022, 10:14:32
Long product name LevelOne GSW-2692 network switch Managed L2 1U Black:

GSW-2692, 24 10/100Mbps+ 2G/SFP L2 SNMP Stacking Switch

LevelOne GSW-2692 network switch Managed L2 1U Black:

Key features:

- 24-Port 10/100 Mbps copper ports and 2 Gigabit/2 SFP embedded
- Gigabit (copper/SFP) ports are compliant with IEEE802.3z and 802.3ab
- Supports stack of up to 8 units of GSW-2692
- MAC-based trunking with automatic link fail-over
- Supports 802.3x flow control/backpressure
- Non-Blocking full wire speed architecture
- Web-based management provides easily configuration via any web browser
- Supports Port-based VLAN and IEEE802.1Q VLAN§
- Supports 802.3ad port trunking with LACP
- Supports 802.1p Class of Service with 4-level priority queuing
- “At-a-glance” LEDs for port and system status monitoring
- 19”, 1U rack-mountable size

Short summary description LevelOne GSW-2692 network switch Managed L2 1U Black:

LevelOne GSW-2692, Managed, L2, Full duplex, 1U

Long summary description LevelOne GSW-2692 network switch Managed L2 1U Black:

LevelOne GSW-2692. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Form factor: 1U

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.