location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ANT70-1000 network antenna N-type 10 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANT70-1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT70-1000
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2018 09:33:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link ANT70-1000 network antenna N-type 10 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - N-type Black, White
  • - 10 dBi
  • - 2.4/5 GHz
  • - 50 Ω
  • - Vertical polarization Female
  • - Wall
Guarantee: 2 years
Long product name D-Link ANT70-1000 network antenna N-type 10 dBi :
The short editorial description of D-Link ANT70-1000 network antenna N-type 10 dBi

ANT70-1000 - 10 dBi, 2.4/5 GHz, 50 Ω
More>>>
D-Link ANT70-1000 network antenna N-type 10 dBi:
The official marketing text of D-Link ANT70-1000 network antenna N-type 10 dBi as supplied by the manufacturer

The ANT70-1000 directional antenna is a high gain, high-performance dual band antenna for indoor and outdoor installation. Supporting up to 1 km (2.4GHz), 1.5 km (5GHz) signal range when installed outdoor, and 800 m (2.4GHz), 1.2 km (5GHz) signal range when installed indoor, this antenna can greatly increase the effective wireless operation range of 802.11a, 802.11b and 802.11g wireless devices.

Providing 8dBi gain for the 2.4GHz frequency band and 10dBi gain for the 5GHz frequency band, this antenna can be connected to a wireless access point or router to improve signal transmission and reception in a directional angle. It is ideal for connecting two networks locating in two different buildings, or in two different locations in a campus. For indoors use, this antenna is ideal for installation in an exhibition hall or a large lobby.

The ANT70-1000 antenna is equipped with an N-jack connector and can be mounted on a pole. It can be attached to a wireless device through a provided extension antenna cable. ANT70-1000 is suitable for DWL-8200AP installations.

Features:
- Operates in 2.4GHz and 5GHz frequency bands
- 8dBi (2.4GHz), 10dBi (5GHz) peak gain
- Expands wireless operation range to 1 km (2.4GHz), 1.5 km (5GHz) Outdoors and 800 m (2.4GHz), 1.2 km (5GHz) Indoors
- Wall/pole mounting
- Extension cable provided
- Surge protector for outdoors use provided

Short summary description D-Link ANT70-1000 network antenna N-type 10 dBi:
This short summary of the D-Link ANT70-1000 network antenna N-type 10 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ANT70-1000, 10 dBi, 2.4/5 GHz, IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, 8 / 10 dBi, 8 dBi, 10 dBi

Long summary description D-Link ANT70-1000 network antenna N-type 10 dBi:
This is an auto-generated long summary of D-Link ANT70-1000 network antenna N-type 10 dBi based on the first three specs of the first five spec groups.

D-Link ANT70-1000. Antenna gain level (max): 10 dBi, Frequency band: 2.4/5 GHz, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g. Antenna connector type: N-type, Connector gender: Female, Polarization: Vertical polarization. Width: 4.88" (124 mm), Depth: 4.49" (114 mm), Height: 1.57" (40 mm)

Performance
Frequency band *
2.4/5 GHz
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g
Gain
8 / 10 dBi
Antenna gain (2.4 GHz)
8 dBi
Antenna gain (5 GHz)
10 dBi
Impedance
50 Ω
Horizontal beam width (2.4 GHz)
58°
Vertical beam width (2.4 GHz)
55°
Horizontal beam width (5 GHz)
45°
Vertical beam width (5 GHz)
45°
Antenna gain level (max) *
10 dBi
Features
Antenna connector type *
N-type
Connector gender
Female
Polarization
Vertical polarization
Power handling
5 W
Mounting
Wall
Purpose
Indoor & outdoor
Product color
Black, White
Operational conditions
Operating temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
4.88" (124 mm)
Depth
4.49" (114 mm)
Height
1.57" (40 mm)
Weight
4.23 oz (120 g)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)