location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 3m HDF-400 Low Loss Extension Cable with Nplug to Njack coaxial cable 118.1" (3 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m HDF-400 Low Loss Extension Cable with Nplug to Njack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT24-CB03N
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 15:34:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link 3m HDF-400 Low Loss Extension Cable with Nplug to Njack coaxial cable 118.1" (3 m) Black :
The short editorial description of D-Link 3m HDF-400 Low Loss Extension Cable with Nplug to Njack coaxial cable 118.1" (3 m) Black

3 meter HDF-400 extension cable N-male to N-female
More>>>
D-Link 3m HDF-400 Low Loss Extension Cable with Nplug to Njack coaxial cable 118.1" (3 m) Black:
The official marketing text of D-Link 3m HDF-400 Low Loss Extension Cable with Nplug to Njack coaxial cable 118.1" (3 m) Black as supplied by the manufacturer

These cables are designed for outdoor or rooftop installations when distance between a wireless Access Point (AP) and an antenna is required. With these Radio Frequency (RF) cables and D-Link’s ANT24 line of outdoor antennas, an indoor wireless AP/Bridge can be used in an outdoor deployment.

The D-Link ANT24 Antenna RF Cables are available in three lengths: 3m (9.84ft); 6m (19.68ft); and 9m (29.52ft). All of them can be inter-connected. On one end of each cable is an "N-plug" and on the other end is an "N-jack" with high-quality N-type connectors.

The D-Link Antenna RF Cables are based on the HDF-400 specification to minimize the signal loss introduced to a wireless LAN. The frequency responses of the cables coincide with the 2.4GHz ISM band so that the cables are ideal for both IEEE 802.11b and IEEE 802.11g WLANs. With 50 ohms of impedance, the RF cables can be used with most D-Link WLAN products. This impedance match eliminates any Voltage Standing Wave (VSW) issues in an RF circuit, and any noticeable decrease in the amplitude of the RF signal.

D-Link includes a RF pigtail adapter in N-type and SMA connectors with each of its ANT24 antennas. The D-Link Antenna Cables can be easily installed with surge protectors and D-Link Wireless APs. Using these reliable pre-cut RF cables with their pre-installed connectors ensures that the WLAN equipment operates optimally, providing the best performance possible. With a ANT24 Cable, deployment of an outdoor WLAN is now easier and more flexible than ever!

Short summary description D-Link 3m HDF-400 Low Loss Extension Cable with Nplug to Njack coaxial cable 118.1" (3 m) Black:
This short summary of the D-Link 3m HDF-400 Low Loss Extension Cable with Nplug to Njack coaxial cable 118.1" (3 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 3m HDF-400 Low Loss Extension Cable with Nplug to Njack, 118.1" (3 m), Black

Long summary description D-Link 3m HDF-400 Low Loss Extension Cable with Nplug to Njack coaxial cable 118.1" (3 m) Black:
This is an auto-generated long summary of D-Link 3m HDF-400 Low Loss Extension Cable with Nplug to Njack coaxial cable 118.1" (3 m) Black based on the first three specs of the first five spec groups.

D-Link 3m HDF-400 Low Loss Extension Cable with Nplug to Njack. Cable length: 118.1" (3 m), Product color: Black

Features
Cable length *
118.1" (3 m)
Features
Product color
Black
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)