location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM BladeCenter T Chassis network equipment chassis 8U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BladeCenter T Chassis
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
87202RG
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 13:58:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM BladeCenter T Chassis network equipment chassis 8U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8U
  • - 17.4 x 20 x 13.7" (442 x 508 x 349 mm)
  • - Number of power supply units: 2
Guarantee: Three year parts and labour.
Long product name IBM BladeCenter T Chassis network equipment chassis 8U :
The short editorial description of IBM BladeCenter T Chassis network equipment chassis 8U

BladeCenter T Chassis, 2x 1300W DC hot-swap power supply, 4 hot-swap blower modules, Advanced management module, DVD/CD-RW Combo drive, 4 switch bays, 8U x 20-in deep x 17.4-in wide form factor, External USB diskette drive
More>>>
Short summary description IBM BladeCenter T Chassis network equipment chassis 8U:
This short summary of the IBM BladeCenter T Chassis network equipment chassis 8U data-sheet is auto-generated and uses the product title and the first six key specs.

IBM BladeCenter T Chassis, 121.3 lbs (55 kg)

Long summary description IBM BladeCenter T Chassis network equipment chassis 8U:
This is an auto-generated long summary of IBM BladeCenter T Chassis network equipment chassis 8U based on the first three specs of the first five spec groups.

IBM BladeCenter T Chassis. Weight: 121.3 lbs (55 kg)

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)