location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM CRT Essential C117 17-inch FST CRT Monitor monitor CRT 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CRT Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C117 17-inch FST CRT Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49387NX
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:57:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name IBM CRT Essential C117 17-inch FST CRT Monitor monitor CRT 17" 1280 x 1024 pixels :
The short editorial description of IBM CRT Essential C117 17-inch FST CRT Monitor monitor CRT 17" 1280 x 1024 pixels

C117 17-inch FST CRT Monitor
More>>>
Short summary description IBM CRT Essential C117 17-inch FST CRT Monitor monitor CRT 17" 1280 x 1024 pixels:
This short summary of the IBM CRT Essential C117 17-inch FST CRT Monitor monitor CRT 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

IBM CRT Essential C117 17-inch FST CRT Monitor, 17", FST CRT, 16" (40.6 cm), 30 - 69 kHz, 16 ms, 1280 x 1024 pixels

Long summary description IBM CRT Essential C117 17-inch FST CRT Monitor monitor CRT 17" 1280 x 1024 pixels:
This is an auto-generated long summary of IBM CRT Essential C117 17-inch FST CRT Monitor monitor CRT 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

IBM CRT Essential C117 17-inch FST CRT Monitor. Display diagonal: 17", Type: FST CRT, Viewable size diagonal: 16" (40.6 cm). Display resolution: 1280 x 1024 pixels. Power consumption (typical): 30 W, Power consumption (standby): 2 W, Power supply type: 100~240V @ 50-60Hz. Weight: 34.2 lbs (15.5 kg), Dimensions (W x D x H) with stand: 16.1 x 16.5 x 15.8" (410 x 420 x 402 mm). Monitor maximum power consumption: 60 W