location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens Headset Bluetooth EU HHB-600 Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset Bluetooth EU HHB-600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HHB-600
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Siemens Headset Bluetooth EU HHB-600 Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Headset
  • - Wireless Bluetooth 393.7" (10 m)
  • - Lithium-Ion (Li-Ion) 100 mAh
Long product name Siemens Headset Bluetooth EU HHB-600 Wireless :
The short editorial description of Siemens Headset Bluetooth EU HHB-600 Wireless

Headset Bluetooth EU HHB-600
More>>>
Siemens Headset Bluetooth EU HHB-600 Wireless:
The official marketing text of Siemens Headset Bluetooth EU HHB-600 Wireless as supplied by the manufacturer

The comfortable and lightweight Headset Bluetooth® offers wireless and hands-free communication in clear digital quality up to a 10 m radius from your mobile phone. The headset can be worn on the left or right ear for your comfort. Calls are accepted and ended at the single touch of a button. With adjustable volume, rechargeable battery and an LED indicating the charging status of the battery and an active call.

Features:
- Can be worn on the right or left ear.
- Rocker switch for volume control.
- Activation key for accepting and ending calls and for initiating voice dialling (if supported by the phone).
- Activation key to mute the microphone.
- LED to indicate the charge state of the battery and to display an active call.
- Rechargeable integrated battery.

Highlights
- Extremely lightweight
- Comfortable to wear
- Rocker switch for volume control
- Activation key for calls

Short summary description Siemens Headset Bluetooth EU HHB-600 Wireless:
This short summary of the Siemens Headset Bluetooth EU HHB-600 Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens Headset Bluetooth EU HHB-600, Wireless, 0.494 oz (14 g), Headset

Long summary description Siemens Headset Bluetooth EU HHB-600 Wireless:
This is an auto-generated long summary of Siemens Headset Bluetooth EU HHB-600 Wireless based on the first three specs of the first five spec groups.

Siemens Headset Bluetooth EU HHB-600. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 393.7" (10 m). Weight: 0.494 oz (14 g)

Performance
Product type *
Headset
Headset type
Monaural
LED indicators
Yes
Compatible products
EF81, M75, S65, S75, SK65, SL75, SP65, SXG75, S68, SK65 Burlwood, SL75 Escada, SFG75, CX75, EL71, SL75 Escada Fuchsia
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Wireless range
393.7" (10 m)
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
100 mAh
Talk time
3 h
Standby time
150 h
Weight & dimensions
Weight
0.494 oz (14 g)
Supplier features
Charging time
150 min
Other features
Compatibility
Telephone