location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BenQ-Siemens S68 Silver 2.77 oz (78.5 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ-Siemens Check ‘BenQ-Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S68 Silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L36880-N1150-A115 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘BenQ-Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ-Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ-Siemens S68 Silver 2.77 oz (78.5 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - 132 x 176 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 660 mAh
Long product name BenQ-Siemens S68 Silver 2.77 oz (78.5 g) :
The short editorial description of BenQ-Siemens S68 Silver 2.77 oz (78.5 g)

BenQ-Siemens S68 – Essentials elegantly wrapped
More>>>
Short summary description BenQ-Siemens S68 Silver 2.77 oz (78.5 g):
This short summary of the BenQ-Siemens S68 Silver 2.77 oz (78.5 g) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ-Siemens S68 Silver, 132 x 176 pixels, Bluetooth, 660 mAh, Silver

Long summary description BenQ-Siemens S68 Silver 2.77 oz (78.5 g):
This is an auto-generated long summary of BenQ-Siemens S68 Silver 2.77 oz (78.5 g) based on the first three specs of the first five spec groups.

BenQ-Siemens S68 Silver. Display resolution: 132 x 176 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 660 mAh, Standby time (2G): 300 h. Weight: 2.77 oz (78.5 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:51:23
Uk has collected 13 expert reviews for BenQ-Siemens S68 Silver 78.5 g and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Brand Image Article code product Stock Price from
BenQ-Siemens

BenQ-Siemens E61 black orange 1.8" 3.1 oz (88 g)
(show image)
L36880-N3520-T109 E61 black orange 0.00
(excl. VAT)
0 (incl. VAT)
BenQ-Siemens

BenQ-Siemens E61 Silver 1.8" 3.1 oz (88 g)
(show image)
L36880-N3520-T202 E61 Silver 0.00
(excl. VAT)
0 (incl. VAT)