location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TBT012EU laptop case 16" Briefcase Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TBT012EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TBT012EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442841507
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus TBT012EU laptop case 16" Briefcase Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 16" Black, Silver
  • - EVA
  • - Dust resistant, Scratch resistant
  • - 2.2 lbs (1 kg)
Guarantee: Lifetime
Long product name Targus TBT012EU laptop case 16" Briefcase Black, Silver :
The short editorial description of Targus TBT012EU laptop case 16" Briefcase Black, Silver

15 - 16" / 38.1 - 40.6cm City.Gear Fusion Case
More>>>
Targus TBT012EU laptop case 16" Briefcase Black, Silver:
The official marketing text of Targus TBT012EU laptop case 16" Briefcase Black, Silver as supplied by the manufacturer

The Targus Fusion case is constructed using a moulded EVA design giving the case a unique look. The slim line case is design to carry notebooks with 15" - 16" screens and includes a simple file section and workstation, the case is ideal for those looking to carry just their notebook and their daily papers. A neoprene restraining strap ensures that your notebook is secure within the case and the simple workstation includes a small accessory pocket, business card holder and storage for CD / DVD’s. This notebook case also includes a neoprene handle wrap and removal shoulder strap for comfort and easy transportation.

- Capacity – Interior notebook compartment designed to fit notebooks with 15” - 16" screens
- Protection – Neoprene restraining strap ensures that your notebook is secure within the case
- Organization – Simple file section and workstation including a small accessory pocket, business card holder and storage for CD / DVD’s
- Easy Transport – Neoprene handle wrap and removal shoulder strap for comfort and easy transportation

Short summary description Targus TBT012EU laptop case 16" Briefcase Black, Silver:
This short summary of the Targus TBT012EU laptop case 16" Briefcase Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TBT012EU, Briefcase, 16", 2.2 lbs (1 kg)

Long summary description Targus TBT012EU laptop case 16" Briefcase Black, Silver:
This is an auto-generated long summary of Targus TBT012EU laptop case 16" Briefcase Black, Silver based on the first three specs of the first five spec groups.

Targus TBT012EU. Case type: Briefcase, Maximum screen size: 16". Weight: 2.2 lbs (1 kg). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
16"
Case type *
Briefcase
Material *
EVA
Product main color *
Black, Silver
Protection features
Dust resistant, Scratch resistant
Quantity
1
Weight & dimensions
Width
16.1" (410 mm)
Depth
2.36" (60 mm)
Height
15.4" (390 mm)
Weight
2.2 lbs (1 kg)
Notebook compartment dimensions (W x D x H)
15.2 x 1.65 x 10.5" (387 x 42 x 267 mm)
Other features
Minimum screen size
15"
Country Distributor
United Kingdom 1 distributor(s)