Acer logo

Acer Aspire 5612WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70284
Info modified on:
01 Dec 2020, 16:16:59
Long product name Acer Aspire 5612WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

Intel® Core™ Duo processor T2300 1.66GHz (FSB: 667MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA (Acer CrystalBrite), 1024MB DDR II RAM (2x 512), 80GB HDD (5400rpm), DVD-Dual Double Layer, 6-cell LiIon, 56K modem, Gigabit Lan & Wireless 802.11a/b/g, 128MB shared

Acer Aspire 5612WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

The Aspire 5610 combines three important elements: dual-core power, stunning multimedia and effortless connectivity in a stylishly-compact entertainment system designed to provide unbeatable all-round value. With a 15.4" WXGA CrystalBrite screen, up to 100 GB storage and the simplicity of Acer Empowering Technology, the Aspire 5610 is a truly unique source of mobile entertainment.

Short summary description Acer Aspire 5612WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

Acer Aspire 5612WLMi, Intel® Core™ Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer Aspire 5612WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

Acer Aspire 5612WLMi. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Weight: 6.37 lbs (2.89 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.