location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U436-06N-GB-C interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U436-06N-GB-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U436-06N-GB-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209221 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:51:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U436-06N-GB-C interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects you to a wired Ethernet network when no Wi-Fi is available
  • - Supports USB 3.2 Gen 1 for fast data uploads and downloads up to 5 Gbps
  • - Widely compatible with Windows, Mac and Chromium computers
  • - Powers and charges PD Charging-compliant devices, such as MacBooks and Chromebooks
  • - Easy installation with plug-and-play operation—no software required
Guarantee: 3-year limited
Long product name Tripp Lite U436-06N-GB-C interface cards/adapter :
The short editorial description of Tripp Lite U436-06N-GB-C interface cards/adapter

USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, Black
More>>>
Tripp Lite U436-06N-GB-C interface cards/adapter:
The official marketing text of Tripp Lite U436-06N-GB-C interface cards/adapter as supplied by the manufacturer

USB to Ethernet Converter Connects to Your Device’s USB-C or Thunderbolt 3 Port
This USB to LAN converter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for connecting to a wired Gigabit Ethernet network or powering and charging a PD Charging-compliant mobile device.

Accesses a Wired Gigabit Ethernet Network
The RJ45 port offers access to a Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.

Charges a Connected Device
The USB-C Power Delivery (PD) port provides power and charging to the PD Charging-compliant device (such as a MacBook, Chromebook or Android smartphone) the USB-C network adapter is connected to. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 60W.

Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB to LAN converter requires no software, drivers or external power. The compact unit fits easily into a pocket, briefcase or laptop bag for connecting on the go. Plug it into your laptop for instant network connection.

3-Year Warranty and Environmentally Responsible Design
The U436-06N-GB-C comes with a 3-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting commitment to environmental responsibility.
Note: To prolong the use of the product, it is recommended to disconnect the unit from the source and power source when not in use

Short summary description Tripp Lite U436-06N-GB-C interface cards/adapter:
This short summary of the Tripp Lite U436-06N-GB-C interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U436-06N-GB-C, Black, Vietnam, CE, FCC, REACH, 0 - 45 °C, -10 - 70 °C, 1.76 oz (50 g)

Long summary description Tripp Lite U436-06N-GB-C interface cards/adapter:
This is an auto-generated long summary of Tripp Lite U436-06N-GB-C interface cards/adapter based on the first three specs of the first five spec groups.

Tripp Lite U436-06N-GB-C. Product color: Black, Country of origin: Vietnam, Certification: CE, FCC, REACH. Weight: 1.76 oz (50 g). Package width: 3.9" (99.1 mm), Package depth: 4.8" (121.9 mm), Package height: 0.799" (20.3 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 4.4" (111.8 mm), Master (outer) case length: 10" (254 mm). Data transfer rate: 1, 5, Cable length: 39.4" (1 m), Networking standards: IEEE 802.11az, IEEE 802.1ab, IEEE 802.3, IEEE 802.3u

Design
Product color
Black
Country of origin
Vietnam
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332209228
Compliance certificates
RoHS
Weight & dimensions
Weight
1.76 oz (50 g)
Packaging data
Package width
3.9" (99.1 mm)
Packaging data
Package depth
4.8" (121.9 mm)
Package height
0.799" (20.3 mm)
Package weight
2.12 oz (60 g)
Logistics data
Harmonized System (HS) code
8517.62.0090
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
4.4" (111.8 mm)
Master (outer) case length
10" (254 mm)
Master (outer) case height
4.8" (121.9 mm)
Master (outer) case weight
20.8 oz (590 g)
Other features
Data transfer rate
1, 5
Cable length
39.4" (1 m)
Networking standards
IEEE 802.11az, IEEE 802.1ab, IEEE 802.3, IEEE 802.3u
Brand Image Article code product Stock Price from
Tripp Lite U215-002 interface cards/adapter Tripp Lite U215-002 interface cards/adapter
(show image)
U215-002 U215-002 2-Port USB 2.0 Printer/Peripheral Sharing Switch 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U436-06N-G-C interface cards/adapter RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Tripp Lite U436-06N-G-C interface cards/adapter RJ-45, USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
U436-06N-G-C U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)