location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T945440 ink cartridge 1 pc(s) Original High (XL) Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-C5xxx Series Ink Cartridge XL Yellow
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T945440 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946645377
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 371131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13T945440 ink cartridge 1 pc(s) Original High (XL) Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - High (XL) Yield
  • - Color ink page yield: 5000 pages
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson C13T945440 ink cartridge 1 pc(s) Original High (XL) Yield Yellow :
The short editorial description of Epson C13T945440 ink cartridge 1 pc(s) Original High (XL) Yield Yellow

WF-C5xxx Series Ink Cartridge XL Yellow
More>>>
Short summary description Epson C13T945440 ink cartridge 1 pc(s) Original High (XL) Yield Yellow:
This short summary of the Epson C13T945440 ink cartridge 1 pc(s) Original High (XL) Yield Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T945440, High (XL) Yield, Yellow, Pigment-based ink, 38.1 ml, 1 pc(s), 5000 pages

Long summary description Epson C13T945440 ink cartridge 1 pc(s) Original High (XL) Yield Yellow:
This is an auto-generated long summary of Epson C13T945440 ink cartridge 1 pc(s) Original High (XL) Yield Yellow based on the first three specs of the first five spec groups.

Epson C13T945440. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Color ink page yield: 5000 pages, Color ink volume: 38.1 ml, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- WorkForce Pro WF-C5790DWF - WorkForce Pro WF-C5710DWF - WorkForce Pro WF-C5290DW - WorkForce Pro WF-C5210DW
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
38.1 ml
Color ink page yield *
5000 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Yellow
Brand compatibility *
Epson
Features
OEM code
C13T945440
Country of origin
China
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Packaging data
Package width
1.38" (35 mm)
Package depth
11.4" (290 mm)
Package height
4.72" (120 mm)
Package weight
0.00741 oz (0.21 g)
Package type
Box
Other features
Certification
CE
Logistics data
Quantity per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 7 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)