Epson logo

Epson WorkForce Pro WF-C5290DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97144
Info modified on:
14 Mar 2024, 19:49:33
Bullet Points Epson WorkForce Pro WF-C5290DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
  • - Largest ink yield in its segment: Print up to 10,000 pages without replacing the ink3
  • - Ecological: Uses up to 90 percent less power than competitive colour lasers5
  • - Save money: Save at least 50% on colour CPP (cost per page) versus comparable laser models1
  • - Save time: Automatic double-sided printing
  • - Built for business: DuraBrite Ultra pigment inks
Long product name Epson WorkForce Pro WF-C5290DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

A4, Automatic Duplex, 4800 x 1200DPI, Wi-Fi, USB, Ethernet, NFC

Epson WorkForce Pro WF-C5290DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Reduce your business printing costs and environmental impact, all while increasing productivity with less intervention and enhanced security.

WorkForce Pro WF-C5290DW
This small workgroup business printer is perfect for the business environment, from small offices to large corporates who may have traditionally used lasers and want to cut costs, increase productivity and reduce downtime. This is while also cutting their business' environmental impact and improving their CSR reputation.

Save money
It can help businesses save at least 50% on their colour CPP (cost per page) versus comparable laser models1. Designed for workgroups, your business can avoid the hidden employee productivity costs associated with centralised printing. Further lower costs by changing consumables less with its innovative ink supply system.

High productivity and low intervention
Delivering the Fastest First Page Out Time (FPOT) in its segment for both colour (5.3 seconds) and mono (4.8 seconds) prints against comparable lasers2. Print up to 10,000 pages in monochrome and 5,000 in colour without changing supplies with the largest ink yield in this segment3. Largest standard paper capacity of 330 sheets in this market segment4.

Reduce your impact
Benefit from low-power consumption without compromising on an ultra-sharp output, with at least 90% less energy used than comparable laser models5.

Built for business
A range of software and tools provide secure print options, and help manage devices remotely. NFC and wireless connectivity also supports printing from mobile devices. And with its smartphone inspired user interface, it's intuitive to operate.

Short summary description Epson WorkForce Pro WF-C5290DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Epson WorkForce Pro WF-C5290DW, Color, 4800 x 1200 DPI, A4, 45000 pages per month, 34 ppm, Duplex printing

Long summary description Epson WorkForce Pro WF-C5290DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Epson WorkForce Pro WF-C5290DW. Color, Maximum duty cycle: 45000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.