location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B090-A9F Modular Serial Adapter Straight-Through Wiring (DB9 F to RJ45 F)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B090-A9F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332149886 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DB9F - RJ45 Modular Serial Adapter
  • - Straight Wiring for DB9 Serial Ethernet Switch/Router Connections
  • - Access your network hardware via DB9 serial port
Guarantee: Lifetime limited
Long product name Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige :
The short editorial description of Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige

Modular Serial Adapter Straight-Through Wiring (DB9 F to RJ45 F)
More>>>
Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige:
The official marketing text of Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige as supplied by the manufacturer

Use B090-A9F to connect Ethernet hardware to B096-016 and B096-048 Console Servers. Requires inexpensive Cat5/Cat6 Ethernet cables between adapter and console server RJ45 ports.

Short summary description Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige:
This short summary of the Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B090-A9F, RJ45, DB9, Beige

Long summary description Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige:
This is an auto-generated long summary of Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige based on the first three specs of the first five spec groups.

Tripp Lite B090-A9F. Connector 1: RJ45, Connector 2: DB9. Product color: Beige

Ports & interfaces
Connector 1 *
RJ45
Connector 2 *
DB9
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Product color *
Beige
Country of origin
China
Compatible products
Tripp Lite B092-016, B096-016, B096-048
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Packaging data
Package weight
0.705 oz (20 g)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332149883
Master (outer) case width
10" (254 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
12" (304.8 mm)
Master (outer) case weight
8.82 oz (250 g)
Harmonized System (HS) code
8536.69.8000
Brand Image Article code product Stock Price from
Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige
(show image)
B090-A9M B090-A9M Modular Serial Adapter (DB9 M to RJ45 F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige
(show image)
B090-A9F-X B090-A9F-X Modular Serial Adapter Crossover Wiring (DB9 F to RJ45 F) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)