location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Adapter TM800 (AC cable not included) power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter TM800 (AC cable not included)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.T2303.002
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:05:49
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Adapter TM800 (AC cable not included) power adapter/inverter :
The short editorial description of Acer Adapter TM800 (AC cable not included) power adapter/inverter

Adapter TM800 (AC cable not included)
More>>>
Acer Adapter TM800 (AC cable not included) power adapter/inverter:
The official marketing text of Acer Adapter TM800 (AC cable not included) power adapter/inverter as supplied by the manufacturer

Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.

Short summary description Acer Adapter TM800 (AC cable not included) power adapter/inverter:
This short summary of the Acer Adapter TM800 (AC cable not included) power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Adapter TM800 (AC cable not included), 75 W, 3.88 oz (110 g), 1.18 x 4.72 x 0.709" (30 x 120 x 18 mm), 1-power cord (not incl.) 1- notebook

Long summary description Acer Adapter TM800 (AC cable not included) power adapter/inverter:
This is an auto-generated long summary of Acer Adapter TM800 (AC cable not included) power adapter/inverter based on the first three specs of the first five spec groups.

Acer Adapter TM800 (AC cable not included). Capacity: 75 W. Weight: 3.88 oz (110 g). Dimensions (WxDxH): 1.18 x 4.72 x 0.709" (30 x 120 x 18 mm), I/O ports: 1-power cord (not incl.) 1- notebook

Power
Capacity
75 W
Weight & dimensions
Weight
3.88 oz (110 g)
Other features
I/O ports
1-power cord (not incl.) 1- notebook
Dimensions (WxDxH)
1.18 x 4.72 x 0.709" (30 x 120 x 18 mm)