location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TRAVELMATE 803LCIB CENT-1.6G 15" 0.5 GB 40 GB AMD Mobility Radeon 9000 IGP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 803LCIB CENT-1.6G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T2506.095
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TRAVELMATE 803LCIB CENT-1.6G 15" 0.5 GB 40 GB AMD Mobility Radeon 9000 IGP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15" 1400 x 1050 pixels 4:3
  • - 0.5 GB
  • - 40 GB
  • - AMD Mobility Radeon 9000 IGP
  • - 5.5 h
Long product name Acer TRAVELMATE 803LCIB CENT-1.6G 15" 0.5 GB 40 GB AMD Mobility Radeon 9000 IGP :
The short editorial description of Acer TRAVELMATE 803LCIB CENT-1.6G 15" 0.5 GB 40 GB AMD Mobility Radeon 9000 IGP

TRAVELMATE 803LCIB CENT-1.6G 40GB 512MB 15IN DVD&CDRW WXPP IN (CENTRI)
More>>>
Acer TRAVELMATE 803LCIB CENT-1.6G 15" 0.5 GB 40 GB AMD Mobility Radeon 9000 IGP:
The official marketing text of Acer TRAVELMATE 803LCIB CENT-1.6G 15" 0.5 GB 40 GB AMD Mobility Radeon 9000 IGP as supplied by the manufacturer

The Acer TravelMate 800 series has been specifically designed for professional users from small, medium and large companies, who are looking to replace their desktop with an elegant, high-performance notebook based on an advanced concept of modularity and featuring outstanding security systems, maximum connection flexibility and unrivalled quality. Equipped with the latest mobile technology, the TravelMate 800s are the most comprehensive solution for all professional applications. They guarantee plentiful battery autonomy and integrate the most advanced wireless architecture, to ensure flexible connectivity, while meeting the latest security standards.

Short summary description Acer TRAVELMATE 803LCIB CENT-1.6G 15" 0.5 GB 40 GB AMD Mobility Radeon 9000 IGP:
This short summary of the Acer TRAVELMATE 803LCIB CENT-1.6G 15" 0.5 GB 40 GB AMD Mobility Radeon 9000 IGP data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TRAVELMATE 803LCIB CENT-1.6G, 1.6 GHz, 15", 1400 x 1050 pixels, 0.5 GB, 40 GB

Long summary description Acer TRAVELMATE 803LCIB CENT-1.6G 15" 0.5 GB 40 GB AMD Mobility Radeon 9000 IGP:
This is an auto-generated long summary of Acer TRAVELMATE 803LCIB CENT-1.6G 15" 0.5 GB 40 GB AMD Mobility Radeon 9000 IGP based on the first three specs of the first five spec groups.

Acer TRAVELMATE 803LCIB CENT-1.6G. Processor frequency: 1.6 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Discrete graphics card model: AMD Mobility Radeon 9000 IGP. Weight: 5.93 lbs (2.69 kg)

Display
Display diagonal *
15"
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
40 GB
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
AMD Mobility Radeon 9000 IGP
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
SoundBlaster-Pro and MS DirectSound compatible
Number of built-in speakers
2
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
10x
CD rewrite speed
8x
Network
Networking features
Ethernet/Fast Ethernet/EEE 802.11b/Bluetooth
Ports & interfaces
I/O ports
1 × CardBus type II slot 1 × RJ-11 jack for modem 1 × RJ-45 jack for Ethernet 1 × DC-in jack for AC adapter 1 × ECP/EPP-compliant parallel port 1 × external VGA port 1 × speaker/ headphone/ line-out jack 1 × microphone/ line-in jack 1 × FIR port 1 × IEEE 1394 port 4 × USB 2.0 ports 1 × S-video-out (NTSC/PAL) port 1 × 100-pin docking port 1 × SmartCard interface slot
Performance
Motherboard chipset
Intel® 855PM
Software
Bundled software
BIOS Set-up, Power-on and HDD passwords, Acer Notebook Manager, Acer Launch Manager, Norton AntiVirus, Adobe Acrobat Reader, CyberLink PowerDVD, NTI CD Maker
Battery
Battery life (max)
5.5 h
Weight & dimensions
Width
13" (330 mm)
Depth
10.7" (272 mm)
Weight *
5.93 lbs (2.69 kg)
Hard drive
Storage drive type
Ultra ATA/100
Other features
Dimensions (WxDxH)
13 x 10.7 x 1.16" (330 x 272 x 29.5 mm)
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s